EN
  • EN
  • DE

PIC18F67K90-E/PT

Part No PIC18F67K90-E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 64TQFP / MCU 8-bit PIC RISC 128KB Flash 2.5V/3.3V/5V Automotive 64-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 18K
Packaging Tray
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 53
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 4K x 8
Supply Voltage 1.8 V ~ 5.5 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Win Source Part Number 792123-PIC18F67K90-E/PT
Popularity Medium
Supply and Demand Status Limited
Family Name PIC18F67K90
Introduction Date May 24, 2010
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC18F67K90-E/PT CAD Model

Description

Microchip Technology's PIC18F67K90-E/PT Microcontroller

The PIC18F67K90-E/PT is a high-performance microcontroller unit (MCU) from the reputable manufacturer Microchip Technology. This advanced 8-bit microcontroller is designed to offer a perfect blend of power efficiency and operational capability, making it an ideal solution for a wide range of embedded systems.

Key Features:

  • Core: Enhanced Mid-range Core with 16-Level Deep Hardware Stack
  • Program Memory: 128KB Flash
  • Data Memory: 4KB RAM and 1024 bytes of EEPROM
  • Speed: Up to 16 MIPS performance at 64 MHz
  • Operating Voltage: 1.8V to 5.5V
  • I/O Pins: 52 high-current sink/source I/O pins
  • Timers: Four timer modules (including 8-bit and 16-bit timers)
  • Communication: Multiple serial communication interfaces including EUSART, SPI, and I2C
  • ADC: 12-bit, up to 24 channels Analog-to-Digital Converter
  • Comparators: Two analog comparators with programmable input/output configuration

Advanced Peripherals and Integration:

The PIC18F67K90-E/PT is equipped with advanced peripherals that include Charge Time Measurement Unit (CTMU) for touch sensing applications, a 12-bit Analog-to-Digital Converter (ADC) for precise measurement of analog signals, and Enhanced Capture/Compare/PWM (ECCP) modules for versatile PWM control. These features enable developers to design systems with sophisticated control capabilities while maintaining low power consumption.

Robust Security and Low Power Consumption:

With its integrated Power Management features, this MCU ensures efficient use of power, making it suitable for battery-operated and power-sensitive applications. Additionally, it includes security features like flash memory write protection to safeguard your application's intellectual property.

Package and Temperature Range:

The PIC18F67K90-E/PT comes in a 64-pin TQFP (Thin Quad Flat Package) that offers a compact footprint for space-constrained applications. It operates over an extended temperature range, making it reliable for industrial-grade applications.

Applications:

Due to its versatility and robust feature set, the PIC18F67K90-E/PT is an excellent choice for applications such as automotive systems, consumer electronics, industrial automation, and Internet of Things (IoT) devices.

You May Also Be Interested in

Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess