EN
  • EN
  • DE

LT1495CN8#PBF

Part No LT1495CN8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2.7KHZ RRO 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.001 V/μs
Gain Bandwidth Product (GBP) 2.7kHz
Current - Input Bias 25pA
Voltage - Input Offset 200μV
Operating Supply Current 1.4μA
Channel Output Current 1.5mA
Supply Voltage - Operating 2.2 V to 36 V, ±1.1 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 072277-LT1495CN8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1495CN8#PBF CAD Model

Description

Product Overview: LT1495CN8#PBF

The LT1495CN8#PBF is a high-performance operational amplifier (op-amp) from Linear Technology, designed for precision and versatility in a wide array of electronic applications. This particular model is housed in an 8-lead PDIP package and is characterized by its robust feature set which includes low noise, low offset voltage, and a high output drive capability.

Key Features

  • Precision Performance: The LT1495CN8#PBF boasts a low input offset voltage, which ensures accuracy in signal amplification. This makes it suitable for high-precision circuits where signal integrity is paramount.
  • Low Noise: With its low noise characteristics, this op-amp minimizes the introduction of unwanted signals into the audio or measurement systems, maintaining the clarity and quality of the original signal.
  • High Output Drive: Capable of delivering a substantial amount of current to the load, this device can drive capacitive loads with ease, making it a versatile choice for a variety of buffering applications.
  • Single Supply Operation: The LT1495CN8#PBF can operate from a single supply, simplifying power supply design and making it easier to integrate into single-supply systems.
  • Wide Supply Range: It supports a wide supply voltage range, accommodating different levels of supply voltages and offering flexibility in various application scenarios.
  • Stability: Ensuring stable performance over various conditions, the LT1495CN8#PBF is designed to be reliable and maintain its characteristics over temperature and supply changes.

Applications

The LT1495CN8#PBF is well-suited for a variety of applications, including but not limited to:

  • Test Equipment
  • Instrumentation
  • Active Filters
  • Data Acquisition Systems
  • Audio Electronics
  • High-Quality Amplifiers

With its combination of precision, low noise, and high drive capability, the LT1495CN8#PBF from Linear Technology is an excellent choice for designers looking for an op-amp that can meet stringent performance requirements while offering ease of use and flexibility in application design.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess