EN
  • EN
  • DE

LT1505CG#PBF

Part No LT1505CG#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC BATT CHARGER CONST I/V 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Battery Chemistry Multi-Chemistry
Number of Cells 3 to 4
Current - Charging Constant - Programmable
Programmable Fault Protection Over Voltage
Battery Pack Voltage 20V (Max)
Maximum Supply Voltage 24V
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 28-SSOP
Win Source Part Number 144725-LT1505CG#PBF
Ultra Librarian 3D Model Ultra Librarian LT1505CG#PBF CAD Model

Description

The LT1505CG#PBF is a highly efficient, fast-charging, constant-current/constant-voltage battery charger designed by Linear Technology for modern electronics. This sophisticated integrated circuit (IC) is tailored for charging a wide range of battery chemistries, including lead-acid, NiCd, NiMH, and Li-Ion batteries, making it a versatile choice for various applications.

Key Features

  • Adaptive Charging: The LT1505CG#PBF automatically adjusts the charging parameters to match the connected battery type, ensuring optimal charging efficiency and battery longevity.
  • High Efficiency: With its advanced design, this charger IC achieves high conversion efficiency, which reduces power loss and heat generation during the charging process.
  • Programmable Current: Users can set the charge current from 0.1A to 4A, providing flexibility to safely charge batteries of various sizes and capacities.
  • Multiple Battery Chemistries: The device supports charging for a variety of battery chemistries, offering a single solution for diverse power management needs.
  • Protection Features: The LT1505CG#PBF includes built-in safety features such as overvoltage protection, thermal protection, and reverse-battery protection to prevent damage to both the charger and the battery.
  • Charging Status Indicators: The IC provides status indication pins that can be used to drive LEDs for visual feedback on the charging process.

Applications

The LT1505CG#PBF is suitable for a wide range of applications, including portable consumer electronics, handheld devices, power tools, and backup power systems. Its robust design and versatility make it an ideal choice for manufacturers looking to incorporate reliable charging solutions into their products.

Quality and Reliability

Linear Technology ensures that the LT1505CG#PBF meets the highest quality standards, providing reliable performance in even the most demanding environments. The part is available in a 16-lead SSOP package, offering a compact footprint for space-constrained applications.

You May Also Be Interested in

Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2820 $62.5640
5+ $25.6676 $128.3380
7+ $24.8648 $174.0536
10+ $24.0633 $240.6330
13+ $23.2605 $302.3865
17+ $20.8547 $354.5299
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 94 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess