EN
  • EN
  • DE

LT1505CG

Part No LT1505CG
Manufacturer Linear Technology
Description Constant-Current/Voltage High Efficiency Battery Charger
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1205795-LT1505CG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1505CG CAD Model

Description

The LT1505CG is a highly versatile and efficient battery charging controller manufactured by Linear Technology, a leader in analog integrated circuits. Designed to accommodate a wide range of battery chemistries, this controller is a perfect solution for portable devices, power tools, and backup systems that require reliable and efficient battery management.

The LT1505CG operates at a nominal switching frequency of 200kHz, which allows for the use of small, low-cost inductors and capacitors, resulting in a compact and cost-effective design. It is capable of charging 1 to 10 cells in series, with a maximum charge current of up to 2A, making it suitable for a diverse array of applications.

One of the key features of the LT1505CG is its ability to adapt to various battery chemistries, including Lithium-Ion, Nickel-Cadmium, and Nickel-Metal Hydride batteries. Its intelligent charge algorithm ensures that the batteries receive the correct charging profile, maximizing battery life and performance. The controller also includes a programmable timer for termination, which adds an extra layer of safety by preventing overcharging.

Safety is a paramount concern when it comes to battery charging, and the LT1505CG addresses this with multiple protection features. It includes overvoltage protection, undervoltage lockout, and thermal shutdown to ensure the charger operates within safe parameters. Moreover, the device has a status pin that provides real-time feedback on the charging process, allowing for easy monitoring and integration with other system components.

For design flexibility, the LT1505CG is available in a 16-pin SSOP package, which is suitable for space-constrained applications. Its robust design and comprehensive feature set make it an ideal choice for engineers looking for a reliable and high-performance battery charging solution.

Overall, the LT1505CG from Linear Technology stands out as a sophisticated and adaptable battery charging controller, designed to meet the demands of modern portable electronics and power management systems.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess