EN
  • EN
  • DE

LT1506CR-3.3#TRPBF

Part No LT1506CR-3.3#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 4.5A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 4.5A
Frequency - Switching 500kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK-7
Win Source Part Number 135584-LT1506CR-3.3#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1506CR-3.3#TRPBF CAD Model

Description

Product Overview: LT1506CR-3.3#TRPBF

The LT1506CR-3.3#TRPBF is a high-performance, step-down switching regulator designed and manufactured by Linear Technology. This robust component is engineered to provide a fixed output voltage of 3.3V, which is ideal for a wide range of applications in the electronics industry. With its impressive efficiency and reliability, the LT1506CR-3.3#TRPBF is a suitable choice for designers looking to optimize power consumption in their circuits.

Key Features:

  • Fixed Output Voltage: Delivers a stable 3.3V output, which is essential for consistent performance in digital and analog circuits.
  • High Efficiency: The device operates with high efficiency, reducing the heat generated and improving the overall system performance.
  • Step-Down Operation: Capable of stepping down higher input voltages to the required 3.3V, making it versatile for various input sources.
  • Thermal Protection: Comes with built-in thermal protection features to prevent damage from overheating, enhancing the longevity of the regulator.
  • Low Dropout Operation: Designed to maintain regulation even with minimal difference between input and output voltage, ensuring functionality under tight conditions.

Applications:

The LT1506CR-3.3#TRPBF is suitable for a diverse range of applications, including but not limited to:

  • Power supplies for digital systems such as microprocessors, FPGAs, and DSPs.
  • Battery-powered devices where energy efficiency is critical.
  • Telecommunications infrastructure where stable voltage levels are essential for signal integrity.
  • Portable consumer electronics requiring compact and reliable power solutions.
  • Automotive electronics where robust performance is necessary in varying environmental conditions.

Product Packaging:

The LT1506CR-3.3#TRPBF is provided in a tape and reel package format (TRPBF), which facilitates automated pick-and-place manufacturing processes, ensuring efficiency and precision in high-volume production environments.

Conclusion:

With its fixed 3.3V output, high efficiency, and thermal protection, the LT1506CR-3.3#TRPBF from Linear Technology is an exemplary solution for power regulation needs in a multitude of electronic applications. Its robust design and versatile features make it a reliable choice for engineers and designers seeking to enhance the performance and reliability of their electronic products.

You May Also Be Interested in

Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess