Product Overview: LT1506IR-3.3
The LT1506IR-3.3 is a high-performance step-down switching regulator from Linear Technology, designed to deliver a fixed output voltage of 3.3V. This regulator is part of Linear Technology's wide range of power management solutions, known for their reliability and efficiency. The LT1506IR-3.3 is particularly suitable for applications requiring a low voltage supply from a higher voltage input.
Key Features
- Output Voltage: Fixed 3.3V, which is ideal for powering logic circuits and low-voltage digital systems.
- Input Voltage Range: The device can operate with an input voltage range from 4.5V to 60V, making it versatile for various applications.
- High Efficiency: The LT1506IR-3.3 features a high efficiency of up to 90%, minimizing heat generation and power loss.
- Output Current: Capable of delivering up to 5A of continuous output current, it can handle high-power applications.
- Switching Frequency: The device operates at a switching frequency of 150kHz, which allows for a good balance between efficiency and the size of external components.
- Protection Features: It incorporates several protection features, including thermal shutdown, current limit, and overvoltage protection, ensuring safe operation under various conditions.
Applications
The LT1506IR-3.3 is suitable for a wide range of applications, including:
- Telecommunications systems
- Portable electronics
- Distributed power systems
- Industrial controls
- Automotive applications
Quality and Reliability
Linear Technology is known for its commitment to quality, and the LT1506IR-3.3 is no exception. It is designed to meet the stringent requirements of even the most demanding applications. With its robust design and comprehensive protection features, the LT1506IR-3.3 ensures a reliable power solution for designers and engineers.