EN
  • EN
  • DE

LT1506IS8#TRPBF

Part No LT1506IS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 4.5A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 2.42V
Maximum Output Voltage 13.95V
Output Current 4.5A
Frequency - Switching 500kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1058398-LT1506IS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1506IS8#TRPBF CAD Model

Description

The LT1506IS8#TRPBF, from Linear Technology, is a robust and efficient step-down switching regulator designed to deliver high performance for a wide range of applications. This component is part of Linear Technology's extensive line of power management solutions, which are renowned for their reliability and precision.

Key Features

  • Voltage Range: The LT1506IS8#TRPBF operates with an input voltage range of 4.5V to 60V, making it versatile for use in various systems that require a stable output from a fluctuating input supply.
  • Output Voltage: It can deliver an adjustable output voltage from 1.23V up to the input voltage level, allowing for flexibility in powering different circuitry that requires different voltage levels.
  • High Efficiency: With a high efficiency of up to 90%, this regulator ensures minimal heat generation and optimal power usage, which is crucial for battery-powered and energy-sensitive applications.
  • Current Output: The device is capable of delivering up to 1.5A of continuous output current, suitable for a broad range of power needs.
  • Thermal Protection: It includes thermal shutdown and current limit features to protect the device under abnormal operating conditions, ensuring long-term reliability.
  • Packaging: The LT1506IS8#TRPBF is available in an 8-lead SO package, which is compact and suitable for space-constrained applications.
  • Low Dropout Operation: The device is designed for low dropout operation, which enhances its performance in situations where the input voltage is very close to the output voltage.

Applications

The LT1506IS8#TRPBF is ideal for a variety of applications, including but not limited to:

  • Portable Devices
  • Automotive Electronics
  • Industrial Power Supplies
  • Telecommunications Equipment
  • Computer Systems

Conclusion

Overall, the LT1506IS8#TRPBF is a highly capable switching regulator that combines efficiency, flexibility, and reliability. Its wide input voltage range, adjustable output, and protective features make it an excellent choice for designers looking to create robust power supply systems across a multitude of applications. Linear Technology's commitment to quality ensures that this component will deliver consistent performance and contribute to the longevity and stability of your electronic designs.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.5890 $63.5340
14+ $8.6879 $121.6306
21+ $8.4165 $176.7465
29+ $8.1451 $236.2079
37+ $7.8736 $291.3232
50+ $7.0594 $352.9700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess