EN
  • EN
  • DE

LT1511CSW4

Part No LT1511CSW4
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1071422-LT1511CSW4
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1511CSW4 CAD Model

Description

Product Overview: LT1511CSW4 from Linear Technology

The LT1511CSW4 is a highly versatile and efficient switched-mode battery charger designed by Linear Technology. It stands out for its ability to charge a plethora of battery chemistries, including Lithium-Ion (Li-Ion), Nickel Metal Hydride (NiMH), and Lead-Acid batteries. This innovative charger is the perfect solution for a wide range of applications that require a reliable and fast charging process.

Key Features

  • Adaptive Charging: The LT1511CSW4 employs an intelligent charging algorithm that adapts to the needs of different battery types, ensuring optimal charging for each specific chemistry.
  • High Efficiency: With its switched-mode design, this charger is more efficient than traditional linear chargers, minimizing heat generation and power loss during the charging process.
  • Programmable Charging Current: Users can set the charging current up to 1.5A, which allows for flexible charging options tailored to the capacity and charge acceptance of the battery.
  • Automatic Recharge: The charger features an automatic recharge function that initiates a new charging cycle when the battery voltage falls below a preset threshold, ensuring the battery remains fully charged.
  • Charge Status Indication: A charge status output pin provides an easy way to monitor the progress of the charging cycle, which can be used to drive an LED indicator or interface with a microcontroller.

Applications

The versatile nature of the LT1511CSW4 makes it a prime choice for a variety of applications, including but not limited to:

  • Portable consumer electronics
  • Handheld devices
  • Power tools
  • Medical equipment
  • Backup power systems

Technical Specifications

  • Input Voltage Range: 4.5V to 25V
  • Output Voltage: Adjustable up to 28V
  • Charging Current: Programmable up to 1.5A
  • Package: 16-Lead SW TSSOP

The LT1511CSW4 from Linear Technology is a robust and efficient solution for your battery charging needs, providing flexibility, efficiency, and reliability in a compact form factor.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess