EN
  • EN
  • DE

LT1516IS8

Part No LT1516IS8
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 963374-LT1516IS8
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1516IS8 CAD Model

Description

Product Overview: LT1516IS8

The LT1516IS8 is a versatile and highly efficient step-down switching regulator designed by Linear Technology, a leader in the design and manufacture of high-performance analog integrated circuits. This compact, feature-rich component is ideal for a wide range of applications requiring voltage regulation, including portable devices, embedded systems, and industrial equipment.

Key Features

  • Wide Input Voltage Range: The LT1516IS8 operates with an input voltage range from 3.6V to 36V, making it suitable for a variety of supply voltages.
  • High Output Current: It is capable of delivering up to 500mA of continuous output current to the load, ensuring reliable performance for high-demand applications.
  • Adjustable Output Voltage: The output voltage is adjustable from 1.25V up to the input voltage, providing flexibility for different voltage requirements.
  • High Efficiency: With its efficient design, the LT1516IS8 can maintain a high efficiency of up to 90%, reducing power loss and heat generation.
  • Low Dropout Operation: The regulator provides low dropout performance, which is essential for operations with minimal difference between input and output voltage.
  • Stable with Low ESR Capacitors: The LT1516IS8 remains stable with low equivalent series resistance (ESR) capacitors, broadening the range of compatible output capacitors.
  • Protection Features: It includes built-in protection features such as thermal shutdown and current limit, enhancing the safety and reliability of the device.

Package and Applications

The LT1516IS8 comes in a compact 8-lead SOIC package, which is suitable for space-constrained applications. Its robust design and wide input voltage range make it an excellent choice for battery-powered systems, automotive electronics, and industrial power supplies. Furthermore, its ability to work with low ESR capacitors makes it a versatile option for designs requiring specific capacitor types.

Conclusion

Overall, the LT1516IS8 from Linear Technology is a high-performance, adaptable step-down switching regulator that offers a combination of efficiency, flexibility, and reliability. Its comprehensive set of features ensures that it can meet the demanding requirements of a broad array of voltage regulation applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
ON Semiconductor
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess