EN
  • EN
  • DE

LT1521CS8-5#PBF

Part No LT1521CS8-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.3A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.75V @ 300mA
Output Current 300mA
Operating Supply Current 25μA to 12mA
PSRR 58dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.5V @ 300mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 102929-LT1521CS8-5#PBF
Ultra Librarian 3D Model Ultra Librarian LT1521CS8-5#PBF CAD Model

Description

LT1521CS8-5#PBF - Low Dropout Regulator from Linear Technology

The LT1521CS8-5#PBF is a low dropout regulator designed by Linear Technology, which is renowned for its high-quality and reliable power management solutions. This particular component is part of the LT1521 series and is engineered to provide precision voltage regulation with a minimal dropout voltage, making it an ideal choice for battery-powered systems and linear power supplies where power efficiency is crucial.

Key Features:

  • Output Voltage: The LT1521CS8-5#PBF provides a fixed output voltage of 5V, which is a common requirement for a wide range of digital and analog circuits.
  • High Current Capability: Capable of delivering up to 300mA of continuous output current, this regulator is suitable for moderate to high-power applications.
  • Low Dropout Voltage: With a low dropout voltage of typically 0.4V at full load, it ensures efficient operation even when the input voltage is close to the output voltage.
  • Stable with Low ESR Capacitors: The LT1521CS8-5#PBF is stable with output capacitors having a low equivalent series resistance (ESR), which is beneficial for maintaining output voltage stability under dynamic load conditions.
  • Protection Features: It includes built-in protection features such as overcurrent protection, which helps safeguard the regulator and the load from damage due to excessive current.
  • Thermal Protection: The device also incorporates thermal shutdown protection to prevent overheating and potential thermal damage.

Applications:

The LT1521CS8-5#PBF is versatile and can be used in a variety of applications including:

  • Battery-powered equipment
  • Portable instruments
  • Linear power supplies
  • Automotive electronics
  • Microprocessor supply

Package and Quality:

This regulator is available in an 8-Lead SOIC package, which is compact and suitable for surface mount technology (SMT). The part number suffix "#PBF" indicates that the device is lead-free and RoHS compliant, adhering to environmental standards for electronic components.

You May Also Be Interested in

Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.4329 $62.8658
4+ $25.7911 $103.1644
7+ $24.9851 $174.8957
9+ $24.1792 $217.6128
11+ $23.3732 $257.1052
15+ $20.9553 $314.3295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 630 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess