EN
  • EN
  • DE

LT1529IQ-3.3#PBF

Part No LT1529IQ-3.3#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 3.3V 3A 6-Pin(5+Tab) DDPAK Tube / IC REG LDO 3.3V 3A 5DDPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.95V @ 3A
Output Current 3A
Operating Supply Current 100μA to 160mA
PSRR 62dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -45°C to 125°C
Mounting SMD (SMT)
Case / Package 5-DDPAK
Win Source Part Number 1058442-LT1529IQ-3.3#PBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LT1529
Introduction Date May 18, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1529IQ-3.3#PBF CAD Model

Description

The LT1529IQ-3.3#PBF is a high-performance low dropout voltage regulator manufactured by Linear Technology, now part of Analog Devices. This regulator is designed to deliver a fixed output voltage of 3.3V with an output current capability of up to 3A, making it an ideal choice for power supply applications where a low voltage drop and fast transient response are necessary.

Key Features

  • Output Voltage: Fixed at 3.3V with high accuracy.
  • Output Current: Capable of delivering up to 3A of continuous output current.
  • Low Dropout Voltage: Offers a low dropout performance, which enhances efficiency and allows operation with minimal input-to-output voltage differential.
  • Fast Transient Response: Quick response to load changes ensures stable operation for sensitive applications.
  • Protection Features: Includes overcurrent and overtemperature protection to safeguard the regulator and downstream components from damage.
  • Adjustable Output: While the device provides a fixed 3.3V output, it also offers the flexibility to adjust the output voltage with external resistors if needed.
  • Thermal Performance: The device is encapsulated in a TO-263 package which is known for good thermal performance, ensuring reliable operation even at full load.

Applications

The LT1529IQ-3.3#PBF is suitable for a wide range of applications, including but not limited to:

  • Microprocessor and logic supply
  • Power supplies for DSP and FPGA
  • Automotive electronics
  • Battery-powered devices
  • Communication infrastructure

Quality and Reliability

This voltage regulator is built with Linear Technology's commitment to quality and reliability. The LT1529IQ-3.3#PBF is available in a rugged, lead-free (Pb-free) TO-263 package, which meets or exceeds industry standards for moisture sensitivity level (MSL), ensuring a robust solution for both commercial and industrial applications.

With its combination of features, the LT1529IQ-3.3#PBF is a versatile power management solution designed to meet the stringent requirements of high-performance electronic systems.

You May Also Be Interested in

Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.2621
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.9418 $68.8254
6+ $18.8241 $112.9446
9+ $18.2358 $164.1222
12+ $17.6476 $211.7712
15+ $17.0593 $255.8895
20+ $15.2946 $305.8920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess