EN
  • EN
  • DE

LT1533CS#TRPBF

Part No LT1533CS#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG PUSH-PULL INV ISO 16SOIC / Conv DC-DC 2.7V to 23V Step Up Single-Out 1.3V to 30V 16-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Up/Step-Down
Output Configuration Positive or Negative, Isolation Capable
Topology Push-Pull
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 2.7V
Voltage Input MAX 23V
Output Voltage 1.25V
Output Voltage MAX 30V (Switch)
Output Current 1A (Switch)
Frequency - Switching 20kHz ~ 250kHz
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 100°C (TJ)
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 780548-LT1533CS#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT1533
Introduction Date April 29, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1533CS#TRPBF CAD Model

Description

Product Overview: LT1533CS#TRPBF

The LT1533CS#TRPBF is a high-performance, low-noise switching regulator designed and manufactured by Linear Technology, a brand known for its expertise in power management solutions. This component is tailored for applications that require efficient power conversion with minimal noise and heat generation. It is an ideal choice for precision industrial, medical, and telecommunications equipment, where stable and reliable power is critical.

Key Features

  • Low Noise Operation: The LT1533CS#TRPBF utilizes a unique design to minimize the noise typically associated with switching regulators, making it suitable for noise-sensitive applications.
  • High Efficiency: Capable of converting a wide range of input voltages to a lower output voltage with high efficiency, this regulator ensures that power is not wasted in the form of heat, thus reducing the need for complex cooling systems.
  • Adjustable Switching Frequency: With the ability to adjust the switching frequency from 100kHz to 300kHz, designers can optimize the regulator for various applications and component sizes.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding it from potential damage due to overheating.
  • Robust Package: Housed in a sturdy surface-mount package, the LT1533CS#TRPBF is designed for durability and ease of integration into a wide range of electronic systems.

Applications

  • Precision Instrumentation
  • Telecommunications Equipment
  • Medical Devices
  • Industrial Controls
  • Automotive Systems

The LT1533CS#TRPBF is not just a component; it's a solution to the common challenge of providing clean, efficient power in complex electronic systems. With its combination of low-noise characteristics, high efficiency, and adjustable features, this switching regulator from Linear Technology stands out as an excellent choice for designers who are not willing to compromise on power quality and reliability.

Whether you're developing a cutting-edge medical device or a robust industrial control system, the LT1533CS#TRPBF offers the performance and flexibility to meet your power supply design requirements. Its compact form factor and surface-mount design also enable a more streamlined and space-efficient PCB layout, further enhancing the overall design of your electronic product.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1455 $64.5820
8+ $13.2476 $105.9808
12+ $12.8336 $154.0032
17+ $12.4196 $211.1332
21+ $12.0056 $252.1176
28+ $10.7636 $301.3808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess