EN
  • EN
  • DE

LT1534CS-1#PBF

Part No LT1534CS-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFG INV ADJ 16SOIC / Conv DC-DC 2.7V to 23V Step Up Single-Out 1.3V to 35V 16-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive or Negative
Topology Boost, Cuk, Flyback
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 2.7V
Voltage Input MAX 23V
Output Voltage 1.25V
Output Voltage MAX 35V (Switch)
Output Current 2A (Switch)
Frequency - Switching 20kHz ~ 250kHz
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 125°C (TJ)
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 780551-LT1534CS-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1534-1
Introduction Date April 05, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1534CS-1#PBF CAD Model

Description

The LT1534CS-1#PBF is a cutting-edge switching power supply controller from Linear Technology, a company renowned for its high-performance analog integrated circuits. This particular component is designed to significantly minimize noise, which is a critical feature in sensitive electronic applications. It operates with a low noise, controlled on-time, current mode switching scheme, providing excellent EMI performance.

Key Features

  • Ultra-Low Noise: The LT1534CS-1#PBF employs a unique switching technique that results in very low output ripple and EMI, which is essential for noise-sensitive applications such as audio and RF systems.
  • High Efficiency: With its current mode operation and a high switching frequency of up to 500kHz, this controller allows for a compact and efficient power supply design using smaller components.
  • Versatility: This device is suitable for a wide range of input voltages, making it a versatile choice for various applications and industries.
  • Thermal Protection: It includes built-in thermal shutdown to protect the device and the overall system from excessive heat and potential damage.
  • Adjustable Output: The output voltage can be set with external resistors, providing flexibility in design for specific requirements.

Applications

  • Telecommunications
  • Medical Equipment
  • Industrial Controls
  • Automotive Systems
  • Audio/RF Systems

Product Specifications

Parameter Value
Part Number LT1534CS-1#PBF
Manufacturer Linear Technology
Switching Frequency Up to 500kHz
Package 16-Lead Narrow SOIC

The LT1534CS-1#PBF from Linear Technology is an exceptional choice for designers looking to implement a low-noise, efficient, and reliable power supply in their next project.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG
Need more? Email Us
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess