EN
  • EN
  • DE
  • IT

LT1579CS-3

Part No LT1579CS-3
Manufacturer Linear Technology
Catalog PMIC - Battery Management
Description 300mA Dual Input Smart Battery Backup Regulator | IC LDO REG SMART DUAL 3V 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Function Power Management
Battery Chemistry Multi-Chemistry
Number of Cells 1
Fault Protection Over Current, Over Temperature, Reverse Battery, Reverse Current
Temperature Range - Operating 0°C ~ 125°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number LT1579
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1205899-LT1579CS-3
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1579CS-3 CAD Model

Description

The LT1579CS-3 from Linear Technology is a high-performance low dropout (LDO) regulator designed to provide a stable and reliable power supply in a wide range of applications. This regulator boasts a low dropout voltage and fast transient response, making it an ideal choice for systems that require a consistent voltage under varying load conditions.

Key Features

  • Output Voltage: The LT1579CS-3 provides a fixed output voltage of 3.3V, which is commonly used in digital circuits, ensuring compatibility with a variety of microcontrollers, memory, and logic devices.
  • High Current Capability: Capable of delivering up to 500mA of output current, this LDO regulator can support a range of power-hungry applications without compromising performance.
  • Low Dropout Voltage: With a very low dropout voltage, the LT1579CS-3 can continue to regulate the output voltage even when the input-to-output voltage differential is minimal, making it highly efficient for battery-operated devices.
  • Fast Transient Response: The device responds quickly to changes in load, which helps to maintain a stable output voltage during sudden changes in demand, such as when a CPU suddenly increases its processing activity.
  • Thermal Protection: Built-in thermal shutdown protection ensures that the device operates within safe temperature limits, enhancing reliability and longevity.
  • Overcurrent Protection: The LT1579CS-3 includes current limiting features to protect both the regulator and the downstream components from damage due to excessive current draw.

Applications

The LT1579CS-3 is versatile and can be used in a variety of applications, including:

  • Portable electronics
  • Microprocessor supply
  • Memory and logic circuits
  • Industrial equipment
  • Automotive electronics

Package and Availability

The LT1579CS-3 is available in an easy-to-solder SO-8 package, which is suitable for both automated assembly processes and hand soldering. For detailed specifications, datasheets, and ordering information, please visit Linear Technology's official website or contact your local distributor.

You May Also Be Interested in

Maxim Integrated
IC BATT PWR MGMT / Battery IC
Lowest to $3.5871
Analog Devices Inc.
IC BATT MON LI-ION 1CELL 8MSOP
Lowest to $13.7454
Maxim Integrated
IC BATT CMDA PHONE PWR MGMT / Battery IC
Lowest to $0.9146
Maxim Integrated
IC BATT MGMT MFUNC 56TSSOP / Battery Multi-Function Controller IC 56-TSSOP
Need more? Email Us
Diodes Incorporated
IC BATT PROT LI-ION 1CELL 6UDFN / Battery Battery Protection IC Lithium Ion U-DFN2030-6 (Type C)
Lowest to $0.5600
Texas Instruments
IC BATT PROT LI-ION 2-5CEL 8WSON / Battery Battery Protection IC Lithium Ion 8-WSON (3x4)
Lowest to $1.0510
Maxim Integrated
IC BATT REGULATOR SMD / Battery IC
Lowest to $5.3294
Maxim Integrated
IC BATT / Battery IC
Lowest to $8.0501
Texas Instruments
IC BATT PROT LI-ION 3-4C 24TSSOP
Lowest to $2.0150

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.1313 $56.4443
27+ $4.2103 $113.6781
42+ $4.0787 $171.3054
57+ $3.9472 $224.9904
74+ $3.8156 $282.3544
99+ $3.4209 $338.6691
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 290 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess