EN
  • EN
  • DE

STEVAL-ILL003V1

Part No STEVAL-ILL003V1
Manufacturer STMicroelectronics
Catalog Board Mount LED Drivers
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Current - Output / Channel 5 ~ 100 mA
Outputs and Type 32, Non-Isolated
Voltage - Output 4V
Features Adjustable blinking speed; several blinking modes
Voltage - Input 5V ~ 35V
Supplied Contents Board(s)
Utilized IC / Part STP16CP05
Other Names 497-5070
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283829-STEVAL-ILL003V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ILL003V1 CAD Model

Description

The STEVAL-ILL003V1 from STMicroelectronics is a sophisticated evaluation platform designed for testing and optimizing LED lighting solutions. This board is specifically tailored for driving high-brightness LEDs with remarkable precision and efficiency. It is an excellent tool for engineers and designers looking to explore the capabilities of STMicroelectronics' LED driver technology in real-world applications.

Key Features

  • Adjustable Output: The board provides an adjustable constant current output, ensuring optimal LED performance and longevity.
  • High Efficiency: With an emphasis on energy savings, the STEVAL-ILL003V1 operates with high efficiency, making it suitable for eco-friendly lighting projects.
  • Dimming Capabilities: It includes dimming features that allow for the control of light intensity, providing flexibility in lighting design and power management.
  • Thermal Protection: The onboard thermal protection safeguards the LED driver against overheating, thus enhancing system reliability.
  • Wide Input Voltage Range: The board can accommodate a broad range of input voltages, making it versatile for various power supply scenarios.

Applications

The STEVAL-ILL003V1 is suitable for a diverse array of applications, including:

  • General LED lighting
  • Architectural lighting
  • Signal and signage applications
  • Emergency lighting systems
  • Decorative and entertainment lighting

Technical Specifications

The evaluation board is built around STMicroelectronics' advanced LED driver ICs and features multiple technical specifications that cater to demanding lighting requirements. It supports a wide input voltage range and delivers a stable current output for driving LEDs with precision. The board also includes protection features such as overcurrent, short-circuit, and thermal shutdown to ensure safe and reliable operation.

With its robust design and comprehensive feature set, the STEVAL-ILL003V1 evaluation board is an invaluable tool for professionals seeking to develop innovative LED lighting solutions that require high performance, efficiency, and reliability.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DVR CC BUCK-BST 2-40V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-52V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-64V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 600MA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess