EN
  • EN
  • DE

LT1580IT#PBF

Part No LT1580IT#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC LDO REGULATOR 7A ADJ TO220-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Converter, Intel Pentium
Voltage - Input 1.79 V to 6 V
Number of Outputs 1
Output Voltage 1.25 V to 4.65 V
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package TO-220-5
Win Source Part Number 1058472-LT1580IT#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1580IT#PBF CAD Model

Description

Product Overview: LT1580IT#PBF from Linear Technology

The LT1580IT#PBF is a robust low dropout regulator (LDO) designed by Linear Technology, now part of Analog Devices, for applications requiring high current, up to 7A, with a very low dropout voltage. This high-performance LDO is ideal for voltage regulation in a variety of systems, including telecommunications, industrial, and computing platforms where efficiency and thermal performance are critical.

Key Features

  • High Output Current: The LT1580IT#PBF is capable of delivering up to 7A of continuous output current, making it suitable for high-power applications.
  • Low Dropout Voltage: With a very low dropout voltage, this regulator maintains efficiency and provides a stable output even when the input-to-output voltage differential is small.
  • Adjustable Output: The output voltage can be set from 1.25V to 20V with a single external resistor, offering flexibility for various design requirements.
  • Stable with Low ESR Capacitors: The device is stable with output capacitors having a low equivalent series resistance (ESR), which is beneficial for improving transient response and reducing output noise.
  • Thermal Protection: It includes internal thermal limiting to protect the device under over-temperature conditions.
  • Power Good Flag: Features a 'power good' flag that indicates when the output voltage is within specifications, which is useful for power sequencing and monitoring.

Applications

  • Power supplies for CPUs and GPUs
  • Telecommunication infrastructure
  • High current power distribution systems
  • Post-regulation for switching supplies
  • Industrial equipment

Quality and Reliability

The LT1580IT#PBF is built to meet the high standards of quality and reliability that Linear Technology is known for. Its TO-220 package is designed for optimal thermal performance and durability, ensuring a reliable operation even in demanding conditions.

With its combination of high current capability, low dropout voltage, and versatile output adjustment, the LT1580IT#PBF stands out as a powerful solution for advanced power regulation needs. Whether for new designs or for upgrading existing systems, this LDO regulator offers the performance and reliability that engineers require for their critical applications.

You May Also Be Interested in

Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.0341 $70.1705
11+ $11.5153 $126.6683
16+ $11.1554 $178.4864
22+ $10.7955 $237.5010
28+ $10.4357 $292.1996
38+ $9.3561 $355.5318
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,870 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess