Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr STMicroelectronics
Package Box
Type Transceiver
Frequency 433MHz
For Use With/Related Products SPIRIT1
Supplied Contents Board(s)
Base Product Number STEVAL
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1283280-STEVAL-IKR002V3D
Ultra Librarian 3D Model Ultra Librarian STEVAL-IKR002V3D CAD Model

Description

STEVAL-IKR002V3D - Sub-GHz Radio Development Kit

The STEVAL-IKR002V3D from STMicroelectronics is a comprehensive development tool designed specifically for RF (radio frequency) applications operating in the sub-1 GHz band. This development kit is part of ST's offering to developers looking to create wireless solutions for a variety of applications, including home automation, industrial control, and sensor networks.

The kit is built around ST's SPIRIT1 transceiver, a low-power, sub-GHz radio module that offers excellent range and robust communication capabilities. The SPIRIT1 is a versatile chip, supporting multiple modulation schemes and configurable packet formats, making it suitable for a wide range of wireless protocols and standards.

Key Features:

  • Integrated SPIRIT1 low-power sub-GHz transceiver for robust wireless communication.
  • Support for multiple modulation schemes: 2-FSK, GFSK, MSK, GMSK, and OOK.
  • Configurable packet handler for tailored communication protocols.
  • Adjustable RF output power and high receiver sensitivity for extended range.
  • Low-power consumption modes for battery-operated applications.
  • On-board programming and debugging via ST-LINK/V2.
  • Comprehensive development software stack, including ST's Spirit1 library and example applications.
  • Flexible antenna options and SMA connector for external antenna.
  • DIL24 footprint for easy integration into custom designs.

The STEVAL-IKR002V3D kit includes a range of hardware and software tools that facilitate the development and testing of wireless applications. Among these tools, the ST-LINK/V2 in-circuit debugger and programmer provides a seamless interface for firmware development and device programming. Additionally, the kit comes with a suite of example applications and a dedicated software library, allowing developers to jumpstart their projects with proven codebases.

With its comprehensive feature set and flexible development environment, the STEVAL-IKR002V3D is an ideal choice for engineers and hobbyists alike who are developing innovative wireless solutions for the sub-GHz band. Whether for home automation, remote monitoring, or any other application requiring reliable and efficient wireless communication, this development kit provides the tools necessary to bring your ideas to life.

You May Also Be Interested in

Analog Devices Inc.
HMC686LP4 Up-Down Converter and Mixer Evaluation Board / HMC686LP4 EVAL PCB
Need more? Email Us
ECAD model for 125658-HMC686LP4
CEL
EVAL BOARD FOR UPG2010TB / L-Band Spdt Switch Board
Need more? Email Us
ECAD model for UPG2010TB-EVAL
Skyworks Solutions Inc.
EVAL BOARD FOR SKY13522-644LF
Need more? Email Us
ECAD model for 13522-644-EVB
Infineon Technologies
EVAL BRD / WICED CYW54907 Transceiver; 802.11 a/b/g/n/ac (Wi-Fi, WiFi, WLAN) 2.4GHz, 5GHz Evaluation Board
Need more? Email Us
ECAD model for CYW954907AEVAL1F
Peregrine Semiconductor
KIT EVAL FOR 42451 RF SWITCH / PE42451 RF Switch Evaluation Kit
Need more? Email Us
ECAD model for EK42451-01
Analog Devices Inc.
HMC663LC3 Up-Down Converter and Mixer Evaluation Board / EVAL BOARD HMC663LC3
Need more? Email Us
ECAD model for 122395-HMC663LC3
Peregrine Semiconductor
EVAL KIT FOR PE3336 / Circular Standard Uni Color Lamp
Need more? Email Us
ECAD model for 524490
Analog Devices Inc.
HMC933LP4E Phase Shifter Evaluation Board / BOARD EVAL HMC933LP4E
Need more? Email Us
ECAD model for 131521-HMC933LP4E
Analog Devices Inc.
HMC682LP6C Up-Down Converter and Mixer Evaluation Board / BOARD EVAL HMC682LP6CE
Need more? Email Us
ECAD model for 119925-HMC682LP6C

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention