EN
  • EN
  • DE

LT1585CM-3.3#PBF

Part No LT1585CM-3.3#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 7V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 1.4V @ 4.6A
Output Current 4.6A
Operating Supply Current 13mA
Control Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 1.2V @ 4A
Mounting SMD (SMT)
Case / Package D2PAK-3
Win Source Part Number 142485-LT1585CM-3.3#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1585CM-3.3#PBF CAD Model

Description

Product Overview: LT1585CM-3.3#PBF

The LT1585CM-3.3#PBF is a high-performance low dropout (LDO) linear regulator designed and manufactured by Linear Technology, a renowned leader in the field of analog integrated circuits. This regulator is specifically engineered to deliver a fixed output voltage of 3.3V, making it an ideal choice for a wide range of applications including but not limited to computer systems, peripherals, and other electronics requiring a stable and precise voltage source.

Key Features

  • Output Voltage: The device provides a fixed output of 3.3V, which is a common voltage requirement for digital circuits and microcontroller-based systems.
  • High Current Capability: It can deliver up to 5A of continuous output current, catering to applications with high power demands.
  • Low Dropout Voltage: The LT1585CM-3.3#PBF has a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, enhancing reliability and longevity.
  • Current Limiting: Its current limiting capability safeguards the regulator and the load from damage due to overcurrent conditions.
  • Adjustable Output: Although designed for a fixed 3.3V output, the regulator allows for some adjustability with external resistors.
  • Stability: The LT1585CM-3.3#PBF is stable with output capacitors as low as 10µF, offering flexibility in design.
  • Package: It is available in a TO-263 package, which is suitable for surface mount technology (SMT) and offers good thermal performance.

Applications

The LT1585CM-3.3#PBF is versatile and can be used in various applications that require a high-quality power supply. It is particularly suited for:

  • High-end computer systems and motherboards
  • Graphics cards and gaming consoles
  • Networking equipment like routers and switches
  • Industrial control systems
  • Telecommunication infrastructure
  • Battery-powered devices

With its robust design and reliable performance, the LT1585CM-3.3#PBF from Linear Technology stands out as a top choice for designers seeking a dependable 3.3V LDO voltage regulator.

You May Also Be Interested in

Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Panasonic
Need more? Email Us
Panasonic
Need more? Email Us
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.0721 $56.2884
9+ $11.5463 $103.9167
14+ $11.1855 $156.5970
19+ $10.8247 $205.6693
24+ $10.4639 $251.1336
32+ $9.3814 $300.2048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess