EN
  • EN
  • DE

LT1585CT#PBF

Part No LT1585CT#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ TO220-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 7V
Output Voltage 1.25V
Output Voltage MAX 5.5V
Voltage Dropout (Maximum) 1.4V @ 4.6A
Output Current 4.6A
Operating Supply Current 10mA
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature Range 0°C ~ 125°C
Mounting Style Through Hole
Package TO-220-3
Manufacturer Package TO-220-3
Manufacturer Homepage www.linear.com
Win Source Part Number 732110-LT1585CT#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1585
Introduction Date February 01, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LT1585CT#PBF CAD Model

Description

Linear Technology LT1585CT#PBF - High-Performance Adjustable LDO Regulator

The Linear Technology LT1585CT#PBF is a high-performance, low dropout (LDO) linear voltage regulator that offers exceptional accuracy, fast transient response, and excellent thermal performance. This adjustable regulator is designed to provide up to 5A of output current with a dropout voltage of typically 1.5V at full load, making it an ideal choice for high-current applications that require a stable and precise voltage supply.

Constructed with advanced design techniques and high-quality materials, the LT1585CT#PBF features a wide input voltage range from 4.6V to 7V, allowing for flexible usage in a variety of power systems. The output voltage is adjustable from 1.25V to 5.5V, which can be set with a pair of external resistors. This versatility makes it suitable for powering core voltages of modern microprocessors, FPGAs, and other logic devices that require a tightly regulated supply voltage.

The device boasts excellent regulation characteristics, including a typical line regulation of 0.005%/V and load regulation of 0.05%. Additionally, it provides protection features such as overcurrent and overtemperature protection, ensuring reliable operation under adverse conditions. The LT1585CT#PBF's fast transient response and low output noise make it an excellent choice for sensitive RF supply applications and as a post regulator for switching power supplies.

The LT1585CT#PBF is packaged in a TO-220 package, which is known for its robustness and ability to dissipate heat effectively. This, coupled with the regulator's low thermal resistance, allows for efficient heat management and stable operation over a wide temperature range. The product is also available in a lead-free finish, adhering to environmental standards and regulations.

In summary, the Linear Technology LT1585CT#PBF adjustable LDO regulator is a top-tier power management solution that offers high current capability, precise voltage control, and a suite of protection features. It is an excellent choice for designers looking to improve the performance and reliability of their high-current power systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.5415 $66.7905
15+ $7.8286 $117.4290
23+ $7.5837 $174.4251
32+ $7.3400 $234.8800
41+ $7.0952 $290.9032
55+ $6.3606 $349.8330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess