EN
  • EN
  • DE

MCP1651R-E/MS

Part No MCP1651R-E/MS
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Microchip Technology
Series -
Package Tube
Product Status Active
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, Flyback, SEPIC
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Frequency - Switching 750kHz
Duty Cycle (Max) 80%
Synchronous Rectifier No
Clock Sync No
Serial Interfaces -
Control Features Current Limit, Enable, Low Battery, Power Good
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number MCP1651
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372147-MCP1651R-E/MS
Ultra Librarian 3D Model Ultra Librarian MCP1651R-E/MS CAD Model

Description

Microchip Technology MCP1651R-E/MS Product Overview

The MCP1651R-E/MS is a high-performance, integrated voltage boost converter from the reputable manufacturer Microchip Technology. It is a compact, feature-rich device that is designed to drive white LEDs, power Organic Light-Emitting Diodes (OLEDs), and supply power for small electronic devices that require higher voltage outputs from lower voltage sources.

This versatile chip is encapsulated in a space-saving 8-pin MSOP (Mini Small Outline Package) that provides a robust solution for space-constrained applications. Its design is optimized for efficiency and reliability, making it an ideal choice for portable electronics, battery-powered devices, and other applications where power efficiency is crucial.

Key Features of MCP1651R-E/MS:

  • Adjustable Output Voltage: The MCP1651R-E/MS allows for an adjustable output voltage that can be set using external resistors, providing flexibility for various design requirements.
  • High-Efficiency Operation: With a typical efficiency rating of up to 94%, this device ensures minimal power loss and extended battery life in portable applications.
  • Wide Input Voltage Range: The device supports an input voltage range from 2.0V to 5.5V, accommodating a variety of power sources including single-cell batteries.
  • Pulse Frequency Modulation (PFM) Control: The PFM control scheme helps in reducing quiescent current and improving light-load efficiency, which is critical for battery-powered devices.
  • Thermal Shutdown Protection: Built-in thermal shutdown protection safeguards the device against overheating, ensuring safe operation under varying conditions.
  • Under-Voltage Lockout (UVLO): The UVLO feature prevents the device from operating at insufficient input voltages, which could lead to unstable performance.
  • Shutdown Pin: The inclusion of a shutdown pin allows the device to be turned off, reducing the supply current to 0.1µA (typical) for power conservation.

The MCP1651R-E/MS is a robust and efficient solution for designers looking to boost voltage in their applications without compromising on space or power consumption. Its comprehensive set of features and protections makes it a reliable choice for a wide array of products, from handheld devices to LED lighting solutions.

With Microchip Technology's commitment to quality, the MCP1651R-E/MS represents a dependable and versatile component for your power management needs.

You May Also Be Interested in

Analog Devices Inc.
BUCK/BUCK/BOOST SYNC CTL, 40V, 3
Lowest to $17.4627
Texas Instruments
UC1843A - CURRENT MODE PWM CONTR
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR FWRD CONV 16TSSOP
Lowest to $7.2762
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 38TSSOP
Lowest to $16.0075
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR MULT TOP 10MSOP
Lowest to $26.1941
Chipown
SOP-8 AC DC Converters, Offline Switchers RoHS
Lowest to $0.2329

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess