EN
  • EN
  • DE

LT1612ES8#PBF

Part No LT1612ES8#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.5A SYNC 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.62V
Maximum Output Voltage 4.95V
Output Current 500mA
Frequency - Switching 800kHz
Synchronous Rectifier Yes
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 111189-LT1612ES8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1612ES8#PBF CAD Model

Description

Product Overview: LT1612ES8#PBF

The LT1612ES8#PBF is a versatile and efficient DC/DC converter integrated circuit from Linear Technology, a company renowned for its high-performance analog integrated circuits. This particular product is designed to provide solutions for power management challenges across a wide array of applications.

Key Features

  • Single Inductor Design: The LT1612ES8#PBF utilizes a single inductor, simplifying the circuit design and minimizing the overall footprint on the PCB.
  • High Switching Frequency: With a switching frequency of up to 1.4MHz, this converter allows for smaller external components, resulting in a compact power supply design.
  • Wide Input Voltage Range: It operates with an input voltage range from 1.8V to 12V, accommodating a variety of power sources and making it suitable for battery-operated devices.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing for a high level of versatility in matching the power requirements of different loads.
  • High Efficiency: The LT1612ES8#PBF is designed for high efficiency, which is critical for portable applications where battery life is a key consideration.
  • Thermal Protection: It includes thermal shutdown protection to safeguard the device and the system in which it is used from overheating.

Applications

The LT1612ES8#PBF is suitable for a wide range of applications, including but not limited to:

  • Portable devices
  • Battery-powered equipment
  • Step-up/Step-down converters
  • Handheld medical devices
  • Wireless modems
  • GPS devices

Package and Reliability

Encased in an 8-lead SO package, the LT1612ES8#PBF is designed for surface-mount technology, allowing for efficient assembly and space-saving on the circuit board. Its robust design ensures reliable performance under varying conditions, making it a trusted choice for critical applications.

Conclusion

The LT1612ES8#PBF from Linear Technology stands out as a high-efficiency, versatile DC/DC converter that meets the needs of modern electronic devices. Its compact design, adjustable output, and high-frequency operation make it an ideal choice for designers looking to create efficient, space-saving power management solutions.

You May Also Be Interested in

Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess