The LTC3857GN-1 is a robust, high-performance dual output synchronous step-down DC/DC controller designed by Linear Technology to cater to the demanding needs of modern electronic applications. It is engineered to convert input voltages ranging from 4.5V to 38V to two lower output voltages, which are ideal for systems requiring precise voltage regulation and high efficiency.
Key Features:
- Wide Input Voltage Range: The controller can operate with input voltages from 4.5V to 38V, making it versatile for use in a variety of applications including industrial, automotive, and telecommunications systems.
- Dual Output Channels: It offers two output channels that are capable of delivering continuous output currents with high efficiency, ensuring reliable performance for dual supply applications.
- Adjustable Switching Frequency: Users can adjust the switching frequency from 50kHz to 900kHz or synchronize it to an external clock, providing flexibility to optimize performance for specific applications.
- Current Mode Operation: The LTC3857GN-1 utilizes current mode operation for excellent line and load transient response, which is critical for maintaining stable voltages during sudden changes in load conditions.
- Integrated Gate Drivers: It includes powerful onboard gate drivers for the MOSFET switches, reducing the need for additional external components and simplifying the design process.
- Protection Features: The device comes with a suite of protection features including overvoltage, undervoltage, overcurrent, and thermal shutdown, ensuring the longevity and safety of your system.
Applications:
- Power distribution systems
- Telecommunications infrastructure
- Automotive electronics
- Industrial control systems
- Datacom and storage systems
The LTC3857GN-1 is available in a compact 28-lead SSOP package with a thermally enhanced pad to provide improved heat dissipation. Its combination of features and performance makes it an excellent choice for designers looking to create efficient, high-performance power systems with dual outputs.