Products specifications

Categories Integrated Circuits (ICs)
Polarity Negative
Topology Boost, Charge Pump, Cuk
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 1V
Voltage Input MAX 5V
Output Voltage -1.24V
Output Voltage MAX -24V
Output Current 750mA (Switch)
Frequency - Switching 600kHz
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 780570-LT1614CMS8#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1614
Introduction Date July 17, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1614CMS8#TRPBF CAD Model

Description

The LT1614CMS8#TRPBF is a high-performance step-up DC/DC converter manufactured by Linear Technology. Designed to meet the needs of a wide range of applications, this converter is capable of generating a higher output voltage from a lower input voltage, making it ideal for battery-powered devices where extending battery life is crucial. The LT1614CMS8#TRPBF is particularly well-suited for portable electronic devices, medical equipment, and other systems that require a compact, efficient power management solution.

Key Features:

  • High Frequency Operation: With a switching frequency of up to 1.25MHz, the LT1614CMS8#TRPBF allows for the use of small, low-cost capacitors and inductors, reducing the overall size and cost of the power supply design.
  • Wide Input Voltage Range: This converter operates with an input voltage range from 1.2V to 15V, accommodating a variety of power sources including single-cell batteries.
  • High Output Voltage: It can deliver output voltages up to 34V, making it versatile for driving LEDs, OLED displays, and other high-voltage applications.
  • Low Quiescent Current: The device features a low quiescent current, which is critical for battery-powered applications where power conservation is a priority.
  • Adjustable Output Voltage: The output voltage can be set with a single external resistor, providing flexibility in the design process.
  • Thermal Shutdown and Current Limit: Built-in thermal shutdown and current limit protect the device and the load from damage due to overheating or overcurrent conditions.
  • MSOP-8 Package: The LT1614CMS8#TRPBF comes in a compact MSOP-8 package, ideal for space-constrained applications.

Applications:

  • Portable Electronics
  • Medical Devices
  • GPS Systems
  • Wireless Transmitters
  • Handheld Instruments

The LT1614CMS8#TRPBF from Linear Technology is a versatile and efficient solution for boosting voltage in a variety of electronic devices. Its high-frequency operation, combined with a range of protective features, ensures reliable performance in even the most demanding applications. Whether you're designing for portability, power efficiency, or space savings, the LT1614CMS8#TRPBF is an excellent choice for your step-up converter needs.

You May Also Be Interested in

Semtech Corporation
IC REG BUCK 3.3V 700MA 16QFN
Need more? Email Us
ECAD model for TS30111-M033QFNR
Texas Instruments
3-17V 1A Step-Down Converter in 3x3 QFN Package | IC REG BUCK 5V 1A 16QFN
Lowest to $1.2675
ECAD model for TPS62153RGTR
Linear Technology
IC REG BCK SEPIC 1.8V 1.5A 8MSOP
Need more? Email Us
ECAD model for LT1767EMS8-1.8#TRPBF
STMicroelectronics
IC REG BUCK ADJ 1A 8SOIC
Lowest to $2.5326
ECAD model for L6902D013TR
Texas Instruments
Module DC-DC 1-OUT 0.8V to 6V 3A 8-Pin uSIP SMD EP T/R / TPS82085 3-A High Efficiency Step-Down Converter MicroSiP with Integrated Inductor | IC REG BUCK ADJUSTABLE 3A 8USIP
Lowest to $7.7191
ECAD model for TPS82085SILR
ON Semiconductor
6 MHz, 600mA / 1 A Synchronous Buck Regulator | IC REG BUCK 1.3V 1A 6WLCSP
Lowest to $0.4324
ECAD model for FAN53611AUC13X
Infineon Technologies
IC REG BUCK ADJUSTABLE 6A PQFN
Lowest to $2.5135
ECAD model for IR3802AMTRPBF
Microchip Technology
IC REG BUCK 5V 1A 16DIP
Lowest to $0.4300
ECAD model for LM2575-5.0YN
Linear Technology
IC REG BUCK ADJ 3A 8SOIC
Lowest to $21.8022
ECAD model for LT1765ES8#TRPBF

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.6035 $74.4140
9+ $15.2645 $137.3805
14+ $14.7876 $207.0264
19+ $14.3105 $271.8995
24+ $13.8335 $332.0040
32+ $12.4024 $396.8768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 100 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention