The LT1615DS51TR is a compact, high-efficiency, step-up DC/DC converter designed and manufactured by Linear Technology. It is specifically engineered to meet the requirements of battery-powered and handheld devices that demand a small form factor without compromising on performance. The LT1615DS51TR is ideal for applications where space is at a premium and efficiency is critical, such as medical devices, portable instruments, and wireless communication devices.
Key Features
- High Efficiency: The device boasts a high efficiency rate, which can reach up to 96%, ensuring minimal power loss during conversion and extended battery life for portable applications.
- Versatile Input Voltage Range: It operates over a wide input voltage range from 1.2V to 15V, accommodating a variety of single-cell and multi-cell battery configurations.
- Adjustable Output Voltage: The output voltage is adjustable up to 34V, providing the flexibility needed to power a broad range of peripherals and components.
- Low Quiescent Current: The device features a low quiescent current, which is crucial for battery-powered applications where preserving energy is paramount.
- Small Package: Housed in a tiny, low-profile SOT-23 package, the LT1615DS51TR minimizes the footprint on the PCB and is suitable for space-constrained designs.
Applications
- Portable Medical Devices
- Handheld Instruments
- Wireless Communication Devices
- GPS Receivers
- Portable Audio/Video Equipment
Quality and Reliability
Linear Technology is renowned for its high-quality products, and the LT1615DS51TR is no exception. It is built with reliability in mind, ensuring stable performance across a range of temperatures and operating conditions. Its robust design and proven manufacturing process make it a preferred choice for designers looking for a dependable power solution.
Conclusion
The LT1615DS51TR from Linear Technology stands out as a high-performance, adaptable, and space-efficient step-up DC/DC converter. Its combination of efficiency, versatility, and compact design makes it an excellent choice for powering the next generation of portable and battery-operated devices.