EN
  • EN
  • DE

LT1615ES5#TRMPBF

Part No LT1615ES5#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BST SEPIC ADJ 0.3A TSOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, SEPIC
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 1V
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 1.23V
Maximum Output Voltage 34V
Output Current 300mA (Switch)
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 020280-LT1615ES5#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT1615ES5#TRMPBF CAD Model

Description

Product Overview: LT1615ES5#TRMPBF

The LT1615ES5#TRMPBF is a high-efficiency, micropower, step-up DC/DC converter designed and manufactured by Linear Technology. This compact and versatile component is ideal for applications requiring small form factors and efficient power management, such as portable devices, medical equipment, and remote sensors.

Key Features

  • Wide Input Voltage Range: The LT1615ES5#TRMPBF operates on an input voltage range from 1.2V to 15V, making it suitable for single-cell, multi-cell, and other low voltage power sources.
  • Adjustable Output Voltage: The output voltage can be adjusted up to 34V, which allows for flexibility across various applications and ensures compatibility with different load requirements.
  • High Efficiency: This converter achieves high efficiency, which can reach up to 96%, minimizing energy loss and heat generation, thus extending battery life in portable applications.
  • Low Quiescent Current: With a low quiescent current of only 20µA, the LT1615ES5#TRMPBF is optimized for battery-powered devices where power conservation is critical.
  • Compact SOT-23 Package: The device is housed in a small SOT-23 package, which is space-efficient and ideal for space-constrained applications.
  • Integrated Features: The LT1615ES5#TRMPBF includes a 0.5A switch, soft-start function, and shutdown mode, providing additional control and protection for connected components.

Applications

The versatile nature of the LT1615ES5#TRMPBF makes it suitable for a wide range of applications, including but not limited to:

  • Portable Electronics
  • Wireless and RF Devices
  • Medical Diagnostic Equipment
  • Energy Harvesting Systems
  • LED Lighting
  • Backup Power Supplies

Reliability and Performance

Linear Technology's commitment to quality ensures that the LT1615ES5#TRMPBF meets stringent performance criteria. Its robust design and integrated protection features ensure reliable operation even in challenging environments. Whether in consumer gadgets or industrial equipment, this step-up converter is designed to deliver consistent performance and extend the life of your product.

For designers and engineers looking for a power-efficient, space-saving solution, the LT1615ES5#TRMPBF from Linear Technology stands out as an excellent choice for your power conversion needs.

You May Also Be Interested in

Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5540 $50.0940
27+ $3.7366 $100.8882
42+ $3.6198 $152.0316
58+ $3.5031 $203.1798
74+ $3.3863 $250.5862
99+ $3.0360 $300.5640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,888 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess