EN
  • EN
  • DE

LTC3802EUH#PBF

Part No LTC3802EUH#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 3 V to 30 V
Frequency - Switching 330kHz to 750kHz
Duty Cycle (Max) 89%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Power Good, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-QFN (5x5)
Win Source Part Number 134920-LTC3802EUH#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3802EUH#PBF CAD Model

Description

The LTC3802EUH#PBF from Linear Technology is a high-performance, constant frequency, synchronous step-down switching regulator controller that provides a compact and efficient power management solution. Designed for a wide range of applications, including telecommunications, networking, and portable devices, this controller is ideal for systems requiring a low voltage, high current output from a high voltage input.

Key Features:

  • Wide Input Voltage Range: The device can handle a broad range of input voltages, making it versatile for various power supply configurations.
  • High Efficiency: Its synchronous operation provides enhanced efficiency by minimizing power loss during the switching process, which is crucial for battery-powered applications.
  • No RSENSE Operation: The LTC3802EUH#PBF does not require an external sense resistor for current sensing, which simplifies the design and reduces the overall solution footprint.
  • Adjustable Frequency: The switching frequency is adjustable from 300kHz to 750kHz, allowing designers to optimize the size of external components and performance for specific applications.
  • Low Dropout Operation: Its low dropout mode ensures continued operation even when the input voltage is very close to the output voltage, which is beneficial during battery operation when the voltage starts to decline.

Applications:

  • Telecommunications Equipment
  • Networking Hardware
  • Portable Electronic Devices
  • Industrial Systems
  • Point-of-Load Applications

The LTC3802EUH#PBF is housed in a compact 3mm x 3mm QFN package, which is suitable for space-constrained environments. Its advanced features, such as power good output, phase lockable frequency (from 250kHz to 550kHz), and selectable Burst Mode operation, make it a flexible and robust solution for a wide range of power supply designs.

Overall, the LTC3802EUH#PBF step-down controller is a testament to Linear Technology's commitment to providing innovative, high-quality power management solutions that meet the evolving demands of modern electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Infineon Technologies
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
Lowest to $1.7463

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess