EN
  • EN
  • DE

LTC1642CGN#PBF

Part No LTC1642CGN#PBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CONTROLLER HOTSWAP ADJ 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications InfiniBand
Programmable Features Auto Retry, Current Limit, Fault Timeout, Latched Fault, UVLO
Supply Voltage - Operating 2.97 V to 16.5 V
Temperature Range - Operating 0°C to 70°C
Operating Supply Current 1.25mA
Mounting SMD (SMT)
Case / Package 16-SSOP
Feature Pins BRK TMR, CRWBR, /FAULT, FB, ON, /RESET, RST TMR
Win Source Part Number 020491-LTC1642CGN#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1642CGN#PBF CAD Model

Description

The LTC1642CGN#PBF is a high-performance, Hot Swap™ controller integrated circuit (IC) from Linear Technology, designed to allow a board to be safely inserted and removed from a live backplane. This IC provides a controlled ramp-up of the output voltage to limit inrush current during plug-in, which helps prevent glitches on the power bus, system resets, and damage to connectors and circuit components.

Key Features

  • Soft Start Capability: The LTC1642CGN#PBF features an adjustable soft-start function which controls the voltage ramp rate to the load, reducing inrush current and minimizing stress on the power supply and components.
  • Electronic Circuit Breaker: This device includes an electronic circuit breaker function that provides overcurrent protection by monitoring the voltage across a sense resistor and turning off the external N-channel MOSFET when an overcurrent condition is detected.
  • Automatic Retry or Latch Off: After a fault condition, the LTC1642CGN#PBF can be configured to either automatically retry powering up the circuit or latch off until the system is reset, offering flexibility in handling fault conditions.
  • Undervoltage and Overvoltage Protection: The IC monitors the input supply for undervoltage and overvoltage conditions, ensuring that the power supply operates within a safe voltage range.
  • Compact Package: Packaged in a narrow 16-pin SSOP, the LTC1642CGN#PBF saves board space and is suitable for dense circuit designs.

Applications

The LTC1642CGN#PBF is ideal for a range of applications where controlled power-up and protection are crucial. It is commonly used in hot-swap applications, server and telecom systems, power distribution systems, and central office switching equipment.

Technical Specifications

With a wide operating range and robust feature set, the LTC1642CGN#PBF is designed to meet the stringent requirements of professional electronic systems. It operates from a supply voltage range of 2.7V to 16.5V, which accommodates a variety of supply rails. The IC also features a gate voltage clamp to protect the external MOSFET from over-voltage and a status output pin to provide feedback on the operation of the IC.

Linear Technology's LTC1642CGN#PBF provides a sophisticated solution for power management and protection in high-availability systems. Its combination of features and compact form factor make it a valuable component for ensuring system reliability and integrity.

You May Also Be Interested in

Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $8.5745
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0120 $63.1080
21+ $5.7531 $120.8151
32+ $5.5740 $178.3680
43+ $5.3939 $231.9377
56+ $5.2137 $291.9672
75+ $4.6743 $350.5725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess