EN
  • EN
  • DE
  • IT

LT1616ES6#TR

Part No LT1616ES6#TR
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828496-LT1616ES6#TR
Ultra Librarian 3D Model Ultra Librarian LT1616ES6#TR CAD Model

Description

Linear Technology's LT1616ES6#TR Step-Down Converter

The LT1616ES6#TR is a high-efficiency, compact, step-down DC/DC converter from Linear Technology, designed to meet the rigorous demands of power regulation in a variety of applications. This versatile component is packaged in a space-saving SOT-23 form factor, making it an ideal choice for portable and space-constrained applications.

Key Features:

  • High Efficiency: The LT1616ES6#TR is capable of converting input voltages ranging from 2.5V to 16V, delivering output voltages as low as 0.8V, which allows for efficient power management and battery life extension in portable devices.
  • Adjustable Output Voltage: Users can set the output voltage to a desired level by using external resistors, providing design flexibility across various applications.
  • High Switching Frequency: With a switching frequency of up to 1.6MHz, the LT1616ES6#TR allows for the use of small, low-cost capacitors and inductors, further reducing the overall footprint and cost of the power supply design.
  • Low Shutdown Current: The shutdown feature reduces the quiescent current to a mere 1µA, contributing to the overall energy efficiency of the application when not in active use.

Applications:

  • Portable Electronics
  • Battery-Powered Devices
  • Handheld Medical Equipment
  • Wireless and DSL Modems
  • GPS Devices

The LT1616ES6#TR's robust design includes features such as a 1.4A switch, soft-start capability, and thermal protection, ensuring reliable operation under various conditions. The device's high level of integration simplifies the design process, enabling engineers to create compact, efficient power supplies without compromising on performance.

Whether you're developing a new portable device or optimizing the power efficiency of an existing application, the LT1616ES6#TR from Linear Technology offers a compelling solution with its combination of high efficiency, design flexibility, and compact footprint. Its performance and features make it a go-to choice for engineers looking to enhance the power management capabilities of their products.

You May Also Be Interested in

American Hakko Products, Inc.
STATION FILTER FOR FR-410/400
Need more? Email Us
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
American Hakko Products, Inc.
MOUNT,IRON,FU-6001/6002,FU-601
Lowest to $4.0658
Parallax Inc.
ADAPTER USB TO SERIAL RS232
Lowest to $35.0358
Brady Corporation
M211 BLUETOOTH LABEL PRINTER
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $109.1048
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.1021
iBASE Technology
MPCIE, 16-IN/16-OUT GPIO W/ CABL
Need more? Email Us
NKK Switches
TOGGLE FULL BOOT GREEN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.5925 $57.4800
34+ $3.3652 $114.4168
52+ $3.2515 $169.0780
75+ $3.0240 $226.8000
97+ $2.9103 $282.2991
121+ $2.7966 $338.3886
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,640 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess