EN
  • EN
  • DE

LT1634AIS8-4.096#PBF

Part No LT1634AIS8-4.096#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 4.096V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 4.096V
Output Current 30mA
Tolerance ±0.05%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 30μVp-p
Current - Cathode 15μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1058515-LT1634AIS8-4.096#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1634AIS8-4.096#PBF CAD Model

Description

LT1634AIS8-4.096#PBF Precision Voltage Reference

The LT1634AIS8-4.096#PBF is a high-precision voltage reference component designed and manufactured by Linear Technology, a brand well-known for its reliable and high-performance analog ICs. This precision voltage reference is part of the LT1634 series and is specifically engineered to provide a fixed 4.096V output, which is a common reference voltage used in analog-to-digital conversions and other precision voltage applications.

Key Features

  • Output Voltage: The device offers a precise 4.096V output, which is vital for applications requiring accurate reference voltages.
  • Low Temperature Coefficient: It boasts an excellent temperature coefficient, ensuring the output voltage remains stable across a wide temperature range, making it suitable for both commercial and industrial environments.
  • High Accuracy: With its high accuracy, the LT1634AIS8-4.096#PBF ensures reliable performance in critical applications where voltage precision is paramount.
  • Low Dropout Voltage: The low dropout voltage feature allows the voltage reference to maintain its accuracy even with minimal difference between the input voltage and the output voltage, enhancing its versatility in various circuit designs.
  • Stability: The device is designed to be stable with capacitive loads, which is essential for maintaining performance in circuits with dynamic loads.
  • Package: Housed in an 8-lead SOIC package, this voltage reference is compact and suitable for space-constrained applications.

Applications

The LT1634AIS8-4.096#PBF is ideal for a range of applications including:

  • Data acquisition systems
  • Precision instrumentation
  • Automotive electronics
  • Battery-powered and portable devices
  • Industrial control systems

With its combination of high precision, stability, and low power consumption, the LT1634AIS8-4.096#PBF from Linear Technology stands out as a reliable choice for designers seeking a robust voltage reference for their electronic designs. Whether for calibration, signal conditioning, or control loop feedback, this component delivers consistent performance that engineers can trust.

You May Also Be Interested in

Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
IC VREF SHUNT ADJ 0.5% SOT23-3
Lowest to $0.2263
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Microchip Technology
IC VREF SERIES 0.1% 8WDFN / Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA 8-WDFN (2x2)
Lowest to $22.8494
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.9566
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.9204 $51.8408
5+ $21.2680 $106.3400
8+ $20.6034 $164.8272
11+ $19.9388 $219.3268
13+ $19.2742 $250.5646
18+ $17.2803 $311.0454
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess