Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Linear Technology
Series LT®
Package Bulk
Product Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.05V/µs
Gain Bandwidth Product 175 kHz
Current - Input Bias 2 nA
Voltage - Input Offset 300 µV
Current - Supply 135µA
Current - Output / Channel 40 mA
Voltage - Supply Span (Min) 1.2 V
Voltage - Supply Span (Max) 10 V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Standard Package 113 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 623301-LT1635CS8
Ultra Librarian 3D Model Ultra Librarian LT1635CS8 CAD Model

Description

Product Overview: LT1635CS8

The LT1635CS8 is a versatile operational amplifier (op-amp) developed by Linear Technology, now part of Analog Devices. This precision device is designed to offer a fine balance between performance and power consumption, making it suitable for a wide range of applications, including battery-powered systems, industrial controls, and sensor interfaces.

Key Features

  • Supply Voltage Range: The LT1635CS8 operates at a supply voltage range from 1.8V to 36V, or ±0.9V to ±18V on dual supplies, which provides flexibility for both low and high voltage applications.
  • Low Input Offset Voltage: With an input offset voltage of just 500 µV max, this op-amp offers high accuracy, which is crucial for precision measurement and control systems.
  • Low Noise: The LT1635CS8 boasts a low noise performance, which ensures signal integrity and minimizes the need for additional filtering in noise-sensitive designs.
  • High Output Drive Capability: Capable of delivering up to 20mA of output current, this op-amp can drive a variety of loads, including small motors and actuators.
  • Rail-to-Rail Output: The rail-to-rail output stage allows for a wider dynamic range, making the most of the supply voltage in driving the output to the rails.

Applications

  • Portable Instrumentation
  • Battery-Powered Devices
  • Sensor Amplifiers
  • Active Filters
  • Data Acquisition Systems

Package and Quality

The LT1635CS8 comes in an 8-lead SOIC package, which is a compact form factor suitable for space-constrained applications. Linear Technology's commitment to high-quality manufacturing ensures that this product meets stringent performance and reliability standards.

Conclusion

As a product from a renowned company in the field of analog integrated circuits, the LT1635CS8 stands out for its low power consumption, high precision, and versatile supply voltage range. Whether for industrial, commercial, or consumer applications, this op-amp is engineered to deliver reliable performance in a compact package.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 55MHZ 8SOIC / Op Amp Dual Precision Amplifier ±20V 8-Pin SOIC Tube
Lowest to €5.7258
ECAD model for LMP8672MA/NOPB
Texas Instruments
OPERATIONAL AMPLIFIER, 2 FUNC, 5 / Amplifier Circuit
Need more? Email Us
ECAD model for TLE2662IDWR
Texas Instruments
IC OPAMP CFA 1.8GHZ 8SOIC / Op Amp Single High Speed Amplifier ±6V 8-Pin SOIC Tube
Lowest to €3.8533
ECAD model for LMH6703MA/NOPB
Texas Instruments
IC OP AMP GP 250KHZ DIESALE
Need more? Email Us
ECAD model for LM4250C MDA
Microchip Technology
IC OPAMP ZER-DRIFT 1CIRC SOT23-5 / Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Lowest to €2.0941
ECAD model for MCP6V71T-E/OT
Microchip Technology
IC CURR SENSE 1 CIRCUIT SOT23-6 / Current Sense Amplifier 1 Circuit SOT-23-6
Need more? Email Us
ECAD model for MCP6C02T-100E/CHYVAO
Fairchild/ON Semiconductor
IC OPAMP GP 9SIP / Op Amp Dual GP ±22V 9-Pin SIP
Need more? Email Us
ECAD model for KA4558S
Texas Instruments
IC OP AMP SAMPLE HOLD WAFERSALE
Need more? Email Us
ECAD model for LF398 MDC
Microchip Technology
IC OPAMP ZERO-DRIFT 2 CIRC 8TDFN / Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-TDFN (2x3)
Lowest to €3.8829
ECAD model for MCP6V77T-E/MNY

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ €15.4413 €46.3240
8+ €12.6698 €101.3585
12+ €12.2739 €147.2866
16+ €11.8779 €190.0472
20+ €11.4820 €229.6403
27+ €10.2942 €277.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,752 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention