EN
  • EN
  • DE

LT1636CS8#PBF

Part No LT1636CS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 220KHZ RRO 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.075 V/μs
Gain Bandwidth Product (GBP) 220kHz
Current - Input Bias 4nA
Voltage - Input Offset 100μV
Operating Supply Current 50μA
Channel Output Current 30mA
Supply Voltage - Operating 2.7 V to 44 V, ±1.35 V to 22 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 020288-LT1636CS8#PBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1636CS8#PBF CAD Model

Description

LT1636CS8#PBF Operational Amplifier

The LT1636CS8#PBF is a high-performance operational amplifier (op-amp) from Linear Technology, designed to offer a perfect blend of features that make it suitable for a wide range of applications. This op-amp is characterized by its low power consumption, rail-to-rail input and output, and single supply operation capability, making it an efficient choice for battery-powered devices and portable equipment.

Encased in an 8-lead SOIC package, the LT1636CS8#PBF ensures a compact footprint on printed circuit boards, which is crucial for space-constrained applications. It is designed to operate over a supply voltage range of 2.7V to 36V, or ±1.35V to ±18V for split supplies, providing designers with the flexibility to use it in various circuit configurations.

The LT1636CS8#PBF boasts a low input offset voltage and a wide input common-mode voltage range that extends from the negative supply rail to within 1.5V of the positive supply, ensuring accurate signal amplification in single-supply systems. The rail-to-rail output swing provides maximum dynamic range, which is especially beneficial when working with low supply voltages.

With a slew rate of 0.45V/μs and the ability to drive capacitive loads up to 1000pF, this op-amp is adept at handling a variety of signal conditioning tasks, including buffering and filtering. Its ability to operate at temperatures ranging from -40°C to 85°C makes it reliable for use in industrial environments.

Applications for the LT1636CS8#PBF include portable instruments, low-side current sensing, and battery-powered systems where power efficiency is critical. Its low input bias current also makes it suitable for high-impedance sensor amplification and precision integrators. Overall, the LT1636CS8#PBF is a versatile, efficient, and reliable component for designers looking to create high-performance electronic systems.

Linear Technology ensures that the LT1636CS8#PBF meets stringent quality and performance standards, making it a trusted choice for engineers and manufacturers alike.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0316 $54.1896
14+ $7.4106 $103.7484
21+ $7.1790 $150.7590
29+ $6.9474 $201.4746
38+ $6.7158 $255.2004
50+ $6.0211 $301.0550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess