EN
  • EN
  • DE

LT1640ALCS8#PBF

Part No LT1640ALCS8#PBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CONTRLR HOTSWAP NEGVOLT 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications -48V
Features Auto Retry
Programmable Features Circuit Breaker, Fault Timeout, OVP, UVLO
Supply Voltage - Operating -80 V to -10 V
Temperature Range - Operating 0°C to 70°C
Operating Supply Current 1.3mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Feature Pins DRAIN, /PWRGD, OV, UV
Win Source Part Number 117095-LT1640ALCS8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1640ALCS8#PBF CAD Model

Description

The LT1640ALCS8#PBF is a high-quality electronic component manufactured by Linear Technology, a brand renowned for its precision engineering and reliable performance in the field of power management and analog solutions. This product is designed to cater to a wide range of applications, providing efficient and effective solutions to electronic circuit requirements.

Key Features:

  • Hot Swap Controller: The LT1640ALCS8#PBF is designed to enable safe insertion and removal of boards in live backplane systems. It prevents glitches on the power bus by controlling the inrush current during the insertion of electronic modules.
  • Wide Operating Voltage Range: This component supports a broad range of operating voltages, making it versatile for various power supply designs.
  • High Reliability: With built-in overcurrent protection and circuit breaker functionality, the LT1640ALCS8#PBF ensures dependable protection for sensitive components, enhancing system reliability.
  • Package Type: It comes in an 8-lead SOIC package, which is widely used in the industry and known for its compact size and ease of integration into various circuit designs.
  • Adjustable Overcurrent Protection: Users can set the overcurrent threshold to match specific requirements, offering flexibility in design and additional protection tailored to the application.
  • Automatic Retry Feature: After a fault condition, the device automatically retries operation, which can help reduce downtime and improve system robustness.
  • Pb-Free (Lead-Free) Component: The LT1640ALCS8#PBF adheres to environmental standards by being lead-free, catering to eco-friendly and RoHS-compliant applications.

Applications:

The LT1640ALCS8#PBF is suitable for a variety of applications including, but not limited to:

  • Server and Telecom Hot Swap Systems
  • Redundant Power Supplies
  • Industrial Power Management
  • Network Equipment
  • Electronic Circuit Breakers

With its robust design and versatile features, the LT1640ALCS8#PBF from Linear Technology is an excellent choice for designers looking for a reliable hot swap controller that can ensure system stability and protect against power irregularities in high-demand applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Monolithic Power Systems Inc.
3V-15V, 1A- 5A PROGRAMMABLE CURR / Switching Regulator IC Output
Lowest to $2.0333

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5054 $59.5918
41+ $2.8771 $117.9611
63+ $2.7870 $175.5810
86+ $2.6969 $231.9334
111+ $2.6068 $289.3548
149+ $2.3377 $348.3173
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess