EN
  • EN
  • DE

LT1640ALIS8

Part No LT1640ALIS8
Manufacturer Linear Technology
Description Negative Voltage Hot Swap Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case SOP8
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 724703-LT1640ALIS8
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1640ALIS8 CAD Model

Description

LT1640ALIS8 - Negative Voltage Hot Swap Controller

The LT1640ALIS8 is a sophisticated negative voltage hot swap controller designed by Linear Technology, now part of Analog Devices, to enable safe board insertion and removal from a live backplane. This component is specifically engineered for systems that utilize a negative supply voltage, which is common in telecommunications and data communication equipment.

The LT1640ALIS8 facilitates the controlled ramp-up of the negative voltage to the load, thereby limiting the inrush current during plug-in events. This helps prevent glitches on the power supply rail, minimizes the stress on the connectors, and protects the electronic components from damage due to current surges. With its built-in circuit breaker function, the LT1640ALIS8 can also protect against overcurrent conditions by tripping off when the load current exceeds a preset threshold.

One of the key features of the LT1640ALIS8 is its ability to operate without a sense resistor. It utilizes the on-resistance of the external MOSFET to sense the current, which enhances efficiency and reduces power loss. Additionally, it offers a range of programmable features, such as adjustable supply ramp rates and overcurrent trip levels, which can be set according to the specific needs of the application.

The device is housed in an 8-pin SOIC package, making it compact and suitable for space-constrained applications. It is designed to work with supply voltages ranging from -9V to -80V, which covers a broad spectrum of negative voltage applications. The LT1640ALIS8 also includes a status flag output that can be used to indicate a fault condition or to enable downstream power converters once the hot swap event is successfully completed.

Overall, the LT1640ALIS8 is a reliable and versatile solution for hot swap applications that require negative voltage control. Its robust feature set ensures that systems can be maintained and upgraded without the need to power down, significantly improving serviceability and uptime.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6616 $59.9544
22+ $5.4659 $120.2498
33+ $5.2952 $174.7416
46+ $5.1244 $235.7224
59+ $4.9536 $292.2624
79+ $4.4411 $350.8469
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,340 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess