EN
  • EN
  • DE

LT1671CS8#PBF

Part No LT1671CS8#PBF
Manufacturer Linear Technology
Catalog Linear - Comparators
Description IC COMP GRND-SENSNG LOWPWR 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type with Latch
Number of Elements 1
Output Type CMOS, Complementary, TTL
Voltage - Input Offset (Max) 2.5mV @ ±5V
Current - Input Bias (Max) 0.28μA @ ±5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 800μA
CMRR, PSRR (Typ) 100dB CMRR, 85dB PSRR
Propagation Delay (Max) 80ns
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1058559-LT1671CS8#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1671CS8#PBF CAD Model

Description

The LT1671CS8#PBF from Linear Technology is a high-performance step-down switching regulator that is designed to provide energy-efficient voltage regulation in a variety of electronic applications. This component is part of Linear Technology's LT1671 series and is housed in an 8-lead SOIC package, making it suitable for space-constrained applications.

Key Features

  • High Efficiency: Capable of converting input voltages as high as 60V down to lower output voltages with high efficiency, the LT1671CS8#PBF is ideal for battery-powered devices and energy-sensitive applications.
  • Versatile Output: The output voltage can be set to as low as 1.25V, which allows a wide range of voltages to be generated to suit specific requirements.
  • Low Dropout Operation: Its low dropout capability ensures the regulator maintains a consistent output even when the input voltage is very close to the output voltage.
  • Adjustable Switching Frequency: The switching frequency can be adjusted up to 500kHz, allowing designers to optimize the regulator for efficiency or for the size of external components.
  • Thermal Protection: The device includes thermal shutdown protection to safeguard against overheating and potential damage.
  • Stable with Low ESR Capacitors: The LT1671CS8#PBF remains stable with low equivalent series resistance (ESR) capacitors, which can improve performance and reliability.

Applications

The LT1671CS8#PBF is suitable for a wide range of applications, including but not limited to:

  • Portable electronics
  • Automotive systems
  • Industrial power supplies
  • Telecommunications equipment
  • DC-DC converters

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1671CS8#PBF is no exception. It is designed and tested to meet high reliability standards, ensuring a dependable performance in even the most demanding environments.

Whether you are designing a new power system or looking to upgrade an existing one, the LT1671CS8#PBF offers a compact, efficient, and reliable solution for your voltage regulation needs.

You May Also Be Interested in

SG Micro Corp
600uV 20pA 1 SOIC-8 Linear Comparators RoHS
Lowest to $2.3284
SG Micro Corp
SC-70-5 Linear Comparators RoHS
Lowest to $2.4739
NJR Corporation/NJRC
Lowest to $7.0051
Intersil
IC COMP RRIO SGL 2.5UA 6-TDFN
Lowest to $1.6401
NJR Corporation/NJRC
Lowest to $2.9245
NJR Corporation/NJRC
Lowest to $12.6623
NJR Corporation/NJRC
SUPER LOW OPERATING CURRENT AND LOW OFFSET VOLTAGE TINY SINGLE C-MOS COMPARATOR
Lowest to $1.7059
Micrel
Lowest to $0.2645
Shenzhen Yongyutai Electronics Co., Ltd.
SOP-14 Linear Comparators RoHS
Lowest to $0.2933

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.6821 $54.7284
9+ $11.2263 $101.0367
14+ $10.8755 $152.2570
20+ $10.5247 $210.4940
25+ $10.1739 $254.3475
33+ $9.1214 $301.0062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,340 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess