EN
  • EN
  • DE

LT1676IN8#PBF

Part No LT1676IN8#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 550MA 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 7.4V
Voltage - Input (Max) 60V
Voltage - Output (Min/Fixed) 1.24V
Voltage - Output (Max) 51V
Current - Output 550mA (Switch)
Frequency - Switching 100kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number LT1676
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1211760-LT1676IN8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1676IN8#PBF CAD Model

Description

Product Overview: LT1676IN8#PBF

The LT1676IN8#PBF is a high-performance, step-down switching regulator from Analog Devices Inc. This compact and efficient component is designed to provide precise voltage regulation in a variety of electronic applications. It is a part of the LT1676 series, which is well-known for its reliability and versatility.

Key Features

  • Wide Input Voltage Range: The LT1676IN8#PBF can handle a broad range of input voltages, making it suitable for applications with varying power supplies.
  • High Efficiency: This regulator is optimized for efficiency, reducing power loss and heat generation, which is crucial for maintaining the longevity and reliability of electronic systems.
  • Adjustable Output Voltage: Users can set the output voltage to meet the needs of their specific application, providing flexibility and customization.
  • Low Dropout Operation: The device is capable of low dropout performance, ensuring stable output even when the input voltage is close to the output voltage.
  • Thermal Protection: It includes thermal shutdown protection to prevent damage from overheating, enhancing the safety and durability of the product.
  • Current Mode Operation: Current mode control provides excellent line and load transient response.

Applications

  • Portable Devices
  • Automotive Electronics
  • Power Distribution Systems
  • Telecommunications Equipment
  • Industrial Controls

Product Specifications

The LT1676IN8#PBF is housed in an 8-lead PDIP package, ensuring easy integration into a wide range of circuit designs. The device operates over a junction temperature range of -40°C to +125°C, which allows for use in environments with extreme temperature variations. Its robust design and high-quality manufacturing make it a reliable choice for critical applications where consistent performance is a must.

With its combination of features, the LT1676IN8#PBF from Analog Devices Inc. is an excellent choice for designers looking for a versatile and efficient voltage regulation solution. Its ability to maintain stability and performance under a variety of conditions makes it a valuable component in any power management system.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess