EN
  • EN
  • DE

LT3645IMSE#TRPBF

Part No LT3645IMSE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG DL BUCK/LINEAR 12-MSOP / Step Down Regulator 3.6V to 36V Automotive 12-Pin MSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Topology Step-Down (Buck) (1), Linear (LDO) (1)
Function Automotive
Number of Outputs 2
Frequency - Switching 750kHz
Voltage/Current - Output 1 0.8 V ~ 16 V, 500mA
Voltage/Current - Output 2 0.8 V ~ 8 V, 200mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Operating Supply Voltage 3.6 V ~ 36 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 12-MSOP-EP
Win Source Part Number 781162-LT3645IMSE#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3645
Introduction Date May 02, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3645IMSE#TRPBF CAD Model

Description

Product Overview: LT3645IMSE#TRPBF

The LT3645IMSE#TRPBF is a high-performance, integrated power management IC from Linear Technology, now part of Analog Devices. Designed for precision and reliability, this device is a versatile solution for various applications, including automotive, industrial, and telecommunications systems.

Key Features

  • Wide Input Voltage Range: The device can operate with an input voltage range of 3.6V to 36V, making it suitable for systems with varying power requirements.
  • Dual Channel Output: It features two independently regulated outputs with adjustable and fixed voltage options, providing flexibility in power design.
  • High Efficiency: The LT3645IMSE#TRPBF is designed for high efficiency, which helps in reducing power loss and improving system performance.
  • Robust Thermal Performance: Encased in an MSOP-16 package with a thermal pad, the device ensures excellent heat dissipation and thermal management.
  • Protection Features: It includes overvoltage protection, overcurrent protection, and thermal shutdown, ensuring safe operation under abnormal conditions.
  • Low Dropout Operation: The low dropout capability allows the regulator to maintain output regulation even with minimal difference between the input and output voltages.

Applications

The LT3645IMSE#TRPBF's robust feature set makes it ideal for a wide range of applications. It is particularly well-suited for automotive applications where the wide input voltage range and high reliability are necessary. Additionally, it can be used in industrial power supplies, battery-powered devices, and communication infrastructure equipment.

Quality and Reliability

Linear Technology's commitment to quality ensures that the LT3645IMSE#TRPBF meets stringent standards for performance and reliability. The device is RoHS compliant and is designed to withstand harsh environments, making it a reliable choice for critical applications.

Ordering Information

The LT3645IMSE#TRPBF comes in tape and reel packaging, facilitating efficient assembly processes for high-volume production. Its part number reflects the MSOP-16 package and the RoHS-compliant version of the product.

You May Also Be Interested in

Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553
Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209
Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us
Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6356 $50.0764
47+ $2.1626 $101.6422
72+ $2.0950 $150.8400
99+ $2.0274 $200.7126
128+ $1.9599 $250.8672
171+ $1.7571 $300.4641
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 687 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess