EN
  • EN
  • DE

LT1680CSW#PBF

Part No LT1680CSW#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTLR BST/FWRD CONV 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 9 V to 60 V
Duty Cycle (Max) 90%
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Soft Start
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SOIC
Win Source Part Number 109127-LT1680CSW#PBF
Ultra Librarian 3D Model Ultra Librarian LT1680CSW#PBF CAD Model

Description

Linear Technology's LT1680CSW#PBF - Integrated Power Factor Corrected, Push-Pull PWM Controller

The LT1680CSW#PBF is a sophisticated power management IC designed by Linear Technology, now part of Analog Devices, that serves as an integrated power factor corrected, push-pull PWM controller. This high-performance device is engineered to streamline the design of power supply systems by incorporating power factor correction (PFC) and PWM functionality in a single package, thereby reducing component count, simplifying design, and enhancing system reliability.

Key Features

  • Integrated PFC and PWM: The LT1680CSW#PBF combines a power factor correction circuit with a push-pull PWM controller, providing a compact solution for AC/DC power conversion.
  • Wide Input Voltage Range: This component is capable of handling a broad range of input voltages, making it suitable for a variety of applications worldwide.
  • Low Harmonic Distortion: The PFC circuitry ensures low harmonic distortion of the input current, leading to improved power quality and compliance with international power standards.
  • High Efficiency: The LT1680CSW#PBF is designed for high efficiency, which translates to lower energy consumption and reduced heat generation.
  • Protection Features: It includes a range of protection features such as overvoltage, undervoltage, and overcurrent protection, enhancing the safety and longevity of the end application.

Applications

The LT1680CSW#PBF is ideally suited for a variety of applications that require efficient power management and a high power factor. These applications include:

  • Switched-mode power supplies (SMPS)
  • Power supplies for desktop and server computers
  • Industrial power systems
  • Telecommunications equipment
  • AC/DC power converters for consumer electronics

Product Specifications

Enclosed in a 16-lead wide body SOIC package, the LT1680CSW#PBF operates over an extended commercial temperature range from 0°C to 85°C. The device's compact form factor and robust design make it an excellent choice for space-constrained applications without compromising performance or reliability.

Conclusion

The LT1680CSW#PBF from Linear Technology is a versatile and efficient solution for advanced power supply designs. Its integration of PFC and PWM in a single IC helps designers to create compact, energy-efficient, and cost-effective power systems with ease.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR FWRD CONV 16TSSOP
Lowest to $7.2762
Texas Instruments
IC REG CTRLR BUCK 14TSSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Chipown
SOP-8 AC DC Converters, Offline Switchers RoHS
Lowest to $0.2329
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2813 $62.5626
5+ $25.6666 $128.3330
7+ $24.8646 $174.0522
10+ $24.0626 $240.6260
13+ $23.2605 $302.3865
17+ $20.8542 $354.5214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 343 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess