EN
  • EN
  • DE

LT1680ISW#PBF

Part No LT1680ISW#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTLR BST/FWRD CONV 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 9 V to 60 V
Duty Cycle (Max) 90%
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SOIC
Win Source Part Number 109128-LT1680ISW#PBF
Ultra Librarian 3D Model Ultra Librarian LT1680ISW#PBF CAD Model

Description

The LT1680ISW#PBF is a robust DC/DC converter integrated circuit (IC) designed and manufactured by Linear Technology, now part of Analog Devices. This component is engineered to deliver high performance and reliability for a wide range of power supply applications.

Key Features

  • Versatile Input Voltage Range: The LT1680ISW#PBF operates over a wide input voltage range, making it suitable for various applications that require different voltage levels.
  • High Switching Frequency: This IC features a high switching frequency, which allows for smaller external components, reducing the overall size and cost of the power supply design.
  • High Efficiency: The device is designed for high efficiency, which helps in reducing power loss and heat dissipation, thus improving system reliability and performance.
  • Thermal Protection: The built-in thermal protection feature ensures that the IC operates within safe temperature limits, preventing damage from overheating.
  • Stable Operation: With its robust design, the LT1680ISW#PBF ensures stable operation even under varying load and temperature conditions.

Applications

The LT1680ISW#PBF is ideal for use in a variety of applications, including:

  • Telecommunications equipment
  • Industrial power supplies
  • Automotive systems
  • Portable battery-powered devices
  • Medical equipment

Quality and Reliability

Linear Technology is renowned for its commitment to quality, and the LT1680ISW#PBF is no exception. The product is built to meet high standards, ensuring consistent performance and longevity in the field. It is packaged in a 16-lead wide body SOIC, with the part number suffix 'PBF' indicating lead-free composition, which complies with current environmental standards for electronic components.

Conclusion

The LT1680ISW#PBF from Linear Technology is a powerful and reliable solution for your power supply needs. Its combination of efficiency, thermal protection, and versatility makes it an excellent choice for designers looking to create compact, high-performance power systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Texas Instruments
Lowest to $4.0465
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Texas Instruments
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.7263 $68.1789
6+ $18.6472 $111.8832
9+ $18.0645 $162.5805
12+ $17.4817 $209.7804
15+ $16.8990 $253.4850
20+ $15.1509 $303.0180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 279 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess