EN
  • EN
  • DE

MC33HB2001FK

Part No MC33HB2001FK
Manufacturer NXP / Nexperia
Catalog PMIC - Full, Half - Bridge Drivers
Description IC HALF BRIDGE DRIVER 32QFN / Half Bridge (2) Driver DC Motors, General Purpose Power MOSFET 32-PQFN (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Mfr NXP USA Inc.
Package Tray
Output Configuration Half Bridge (2)
Applications DC Motors, General Purpose
Interface SPI
Load Type Inductive
Technology Power MOSFET
Rds On (Typ) 125mOhm LS (Max) , 125mOhm HS (Max)
Voltage - Supply 5V ~ 28V
Voltage - Load 5V ~ 28V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Features Slew Rate Controlled
Fault Protection Over Temperature, Over Voltage, UVLO
Mounting Type Surface Mount
Package / Case 32-PowerQFN
Supplier Device Package 32-PQFN (8x8)
Base Product Number MC33HB2001
Standard Package 260
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1340805-MC33HB2001FK
Ultra Librarian 3D Model Ultra Librarian MC33HB2001FK CAD Model

Description

Introducing the MC33HB2001FK from NXP Semiconductors

The MC33HB2001FK is a state-of-the-art H-bridge driver tailored for automotive and industrial applications. Manufactured by NXP Semiconductors, a leader in automotive electronics, this product is designed to efficiently control DC motors by providing bidirectional drive control. It is ideal for applications where precise motor control is paramount, such as power windows, sunroofs, or even electronic throttle control.

Key Features

  • High Voltage Operation: The device operates at a pre-driver supply voltage range from 5.5 V to 28 V, making it versatile for various automotive applications.
  • Current Sense: It has an integrated current sense feature that allows for real-time monitoring of the motor current, enabling advanced control techniques and diagnostics.
  • Protection Mechanisms: The MC33HB2001FK is equipped with multiple protection features including under-voltage lockout, over-current, over-temperature, and shoot-through protection, ensuring reliable operation under harsh conditions.
  • Low RDS(on): The low on-resistance of the MOSFET H-bridge minimizes power loss and improves efficiency, which is critical for energy-sensitive applications.

Applications

The versatility of the MC33HB2001FK makes it suited for a wide range of automotive applications, such as:

  • Power window lifts
  • Power seats
  • Electronic throttle control
  • Sunroof mechanisms

Additionally, its robust design and protection features make it an excellent choice for industrial applications where reliability is a must.

Technical Specifications

The device comes in a compact 24-pin HTSSOP package, providing a space-efficient solution for PCB designs. It also features PWM control and a wide operating temperature range, accommodating the thermal environments typically found in automotive applications.

Conclusion

The MC33HB2001FK H-bridge driver from NXP Semiconductors is a powerful and reliable solution for driving DC motors. Its advanced features and robust design ensure optimal performance and safety, making it an indispensable component for automotive engineers and designers looking to innovate and improve system efficiency.

You May Also Be Interested in

STMicroelectronics
IC HALF BRIDGE DRV 1.3A 16VFQFPN
Lowest to $2.6481
Infineon Technologies
IC MOSFET DRIVER 40PIQFN / Driver
Need more? Email Us
ON Semiconductor
IC DVR EXPD 25V 0.8A VEC8
Lowest to $2.9105
Infineon Technologies
IC POWERSTAGE DRIVER 30IQFN / Half Bridge Driver Synchronous Buck Converters Power MOSFET PG-IQFN-30-2
Lowest to $6.2566
Texas Instruments
CSD95491Q5MCT / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 12-VSON-CLIP (5x6)
Lowest to $1.4150
Vishay
IC HALF BRIDGE DRV 30A PPAK MLP4
Need more? Email Us
Maxim Integrated
IC INTERFACE CONTROLLER / Driver
Lowest to $3.0434
Asahi Kasei Microsystems
IC MOTOR DRIVER 7V 16WCSP / Half Bridge (4) Driver General Purpose Power MOSFET 16-WLCSP (1.96x1.96)
Need more? Email Us
NXP / Nexperia
EDP TO LVDS BRIDGE IC / Driver
Lowest to $5.3788

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.1857 $63.5571
6+ $17.3831 $104.2986
9+ $16.8399 $151.5591
13+ $16.2967 $211.8571
16+ $15.7535 $252.0560
22+ $14.1238 $310.7236
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 587 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess