EN
  • EN
  • DE

SI2799

Part No SI2799
Manufacturer Vishay
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 189625-SI2799
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI2799 CAD Model

Description

The SI2799 is a P-Channel 20-V (D-S) MOSFET from Vishay Siliconix, designed for load switching and power management applications. It features a low on-resistance, which minimizes power losses and improves efficiency. This MOSFET is suitable for a wide range of applications where efficient power control is required.

Applications

  • Load Switching
  • Power Management in Portable Devices
  • DC-DC Converters
  • Battery Management Systems
  • Solid State Relays

Features

  • Low On-Resistance: Minimizes power loss and enhances efficiency. RDS(on) is typically specified at different gate-source voltages.
  • Low Threshold Voltage: Facilitates easy driving with low voltage logic.
  • Fast Switching Speed: Enables efficient operation in high-frequency switching applications.
  • Surface Mount Package: Typically available in a small footprint surface mount package, such as a PowerPAK or SOIC, for efficient board space utilization.
  • Lead (Pb)-free and Halogen-free: Compliant with environmental regulations.

Benefits

  • Improved Power Efficiency: The low on-resistance reduces power dissipation, leading to higher efficiency in power management circuits.
  • Simplified Drive Circuitry: The low threshold voltage allows direct driving from low-voltage logic circuits, simplifying the design.
  • Compact Design: The small surface mount package allows for space-saving designs.
  • Enhanced Thermal Performance: Packaging is designed to provide good thermal conductivity, facilitating heat dissipation.
  • Environmentally Friendly: Lead-free and halogen-free construction ensures compliance with environmental standards.

Additional Details

The SI2799 typically has a drain-source voltage rating of 20V and a continuous drain current rating that varies depending on the package and operating conditions. It is crucial to consult the datasheet for the specific values. The gate-source voltage is usually rated at +/- 12V or +/- 20V. It is commonly used in inverters to switch negative voltages/power to loads. The device's thermal resistance characteristics are important for determining its power handling capabilities in different application environments. Detailed specifications regarding RDS(on) at various VGS levels and temperature coefficients are available in the manufacturer's datasheet.

You May Also Be Interested in

Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess