EN
  • EN
  • DE

RFD8P06ESM9A

Part No RFD8P06ESM9A
Manufacturer Intersil
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 182860-RFD8P06ESM9A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RFD8P06ESM9A CAD Model

Description

The RFD8P06ESM9A is a P-Channel enhancement mode power MOSFET manufactured by Intersil (now Renesas). It is designed for applications requiring efficient and reliable power switching, offering low on-resistance and fast switching speeds. This MOSFET utilizes advanced planar technology to minimize conduction and switching losses.

Applications:

  • High-side load switching in various electronic systems
  • Power management in portable devices and battery-powered applications
  • DC-DC converters for voltage regulation and power supplies
  • Motor control circuits for controlling small motors and actuators
  • Battery management systems to protect and optimize battery performance

Features:

  • Low on-resistance (RDS(on)) to minimize conduction losses and improve efficiency
  • Fast switching speed for efficient operation in high-frequency circuits
  • Low gate charge (Qg) for reduced drive power requirements and simpler drive circuitry
  • Avalanche energy rated, enhancing the device's robustness and reliability
  • Surface mount package for ease of automated assembly and reduced board space

Benefits:

  • Improved power efficiency, leading to longer battery life in portable devices and reduced energy consumption
  • Reduced component count and board space, simplifying system design and lowering costs
  • Enhanced system reliability, minimizing downtime and maintenance costs
  • Simplified thermal management, reducing the need for bulky heat sinks
  • Easy integration into automated assembly processes, reducing manufacturing costs

Additional Details:

The RFD8P06ESM9A features a drain-source voltage (VDS) of -60V and a continuous drain current (ID) of up to -8A. The low RDS(on) value minimizes power dissipation, making it ideal for efficiency-conscious applications. The fast switching speed reduces switching losses, further enhancing overall efficiency. This MOSFET is commonly used in portable devices, power supplies, and motor control systems, where high efficiency and reliability are critical. The avalanche rating ensures that the device can withstand transient voltage spikes without damage. The surface-mount package simplifies assembly and allows for compact designs. The gate threshold voltage is optimized for logic-level drive, simplifying the design of drive circuits. The P-channel configuration allows for simpler high-side switching applications, where the load is connected to ground.

You May Also Be Interested in

Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3537 $60.9165
105+ $1.1111 $116.6655
165+ $1.0765 $177.6225
225+ $1.0418 $234.4050
290+ $1.0072 $292.0880
385+ $0.9032 $347.7320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,960 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess