EN
  • EN
  • DE

LT1683EG#PBF

Part No LT1683EG#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR PUSH-PULL 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Push-Pull
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 7.3 V to 20 V
Frequency - Switching 250kHz
Duty Cycle (Max) 46%
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Frequency Control, Soft Start
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 20-SSOP
Win Source Part Number 129850-LT1683EG#PBF
Ultra Librarian 3D Model Ultra Librarian LT1683EG#PBF CAD Model

Description

The LT1683EG#PBF is a high-performance, fixed-frequency, pulse width modulation (PWM) controller designed by Linear Technology for DC/DC converters. This versatile IC is well-suited for a range of applications, including telecommunications, industrial systems, and automotive power supplies, thanks to its robust feature set and high reliability.

Key Features:

  • Wide Input Voltage Range: The LT1683EG#PBF operates over a broad input voltage range, accommodating various power sources and ensuring compatibility with diverse system designs.
  • High Switching Frequency: A high switching frequency of up to 300kHz allows for smaller external components, reducing board space and potentially lowering overall system cost.
  • Adjustable Output Voltage: The output voltage can be adjusted to meet specific requirements, providing design flexibility for different applications.
  • Low Shutdown Current: The device features a low shutdown current, which helps to preserve battery life in portable applications by reducing power consumption when the converter is not in use.
  • Integrated Soft-Start: An integrated soft-start function limits inrush current during startup, enhancing system reliability and lifespan.
  • Thermal Protection: Built-in thermal protection shuts down the LT1683EG#PBF to prevent damage from overheating, further ensuring the longevity of the product.

Applications:

  • Telecommunications equipment
  • Automotive power systems
  • Industrial power supplies
  • Portable electronic devices
  • Network servers and storage systems

The LT1683EG#PBF is available in a 24-lead SSOP package, which provides a compact footprint while still offering excellent thermal performance. Its robust design and comprehensive protection features make it a reliable choice for designers looking to implement an efficient power management solution in their next project.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Infineon Technologies
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9650 $55.7550
16+ $6.5354 $104.5664
24+ $6.3312 $151.9488
33+ $6.1270 $202.1910
43+ $5.9227 $254.6761
57+ $5.3100 $302.6700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess