EN
  • EN
  • DE

LT1683IG

Part No LT1683IG
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description LT1683 - ULTRALOW NOISE PUSH-PUL / Regulator Output DC-DC Controller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Linear Technology
Series *
Package Bulk
Product Status Active
Base Product Number LT1683
Standard Package 36 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Affected
ECCN EAR99
HTSUS 0000.00.0000
Win Source Part Number 623360-LT1683IG
Ultra Librarian 3D Model Ultra Librarian LT1683IG CAD Model

Description

Overview of the LT1683IG Product from Linear Technology

The LT1683IG is a high-performance, pulse width modulation (PWM) controller designed by Linear Technology, now part of Analog Devices, which is renowned for its precision and reliability in the field of power management integrated circuits. This advanced controller is specifically engineered to drive N-channel MOSFET power switches in a synchronous rectified topology, delivering high efficiency and robust power conversion solutions for a broad array of applications.

Key Features

  • Wide Input Voltage Range: The LT1683IG operates over a broad input voltage range, making it suitable for various supply voltages and ensuring versatility across different power systems.
  • High Switching Frequency: With the capability to support high switching frequencies, this controller allows for the use of smaller external components, reducing the overall size and cost of the power supply design.
  • Adaptive Shoot-Through Protection: This feature protects the MOSFETs from cross-conduction and potential damage, enhancing the reliability and longevity of the power supply.
  • Current Mode Control: The LT1683IG employs current mode control for fast transient response and excellent loop stability, ensuring consistent performance under varying load conditions.
  • Programmable Soft-Start: This function allows for a gradual increase in the output voltage, which can prevent inrush current at startup and minimize stress on the power supply components.

Applications

The LT1683IG is ideal for a range of applications that require efficient power conversion, including:

  • Telecommunications Infrastructure
  • Networking Equipment
  • Industrial Systems
  • Computers and Servers
  • DC-DC Converters

Product Specifications

The LT1683IG is encased in a 28-lead SSOP package, ensuring a compact footprint for space-constrained applications. It features a temperature range of -40°C to 85°C, which allows for operation in diverse environmental conditions. Its robust design is complemented by its ability to drive high current outputs, making it a go-to solution for demanding power supply requirements.

Linear Technology's commitment to high-quality and performance is evident in the LT1683IG PWM controller, which stands out as a reliable choice for designers looking to optimize their power systems with a combination of efficiency, precision, and durability.

You May Also Be Interested in

Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Infineon Technologies
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.0676 $57.2028
7+ $15.6453 $109.5171
10+ $15.1563 $151.5630
14+ $14.6674 $205.3436
18+ $14.1785 $255.2130
24+ $12.7118 $305.0832
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 374 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess