The LT17112 from Linear Technology is a high-performance integrated circuit designed for precision voltage regulation in a wide variety of applications. This advanced product boasts an array of features that make it a versatile choice for engineers and designers looking to enhance the reliability and efficiency of their power supply systems.
Key Features
- High Accuracy: The LT17112 provides excellent voltage regulation, ensuring stable and precise output voltage, which is critical for sensitive electronic components.
- Low Dropout Voltage: This regulator offers a low dropout voltage, allowing it to maintain regulation with minimal difference between the input and output voltages, thus improving efficiency.
- Adjustable Output: Users can set the desired output voltage through external resistors, giving them the flexibility to use the LT17112 in various applications.
- Thermal Protection: The device includes built-in thermal shutdown functionality, which protects it from damage due to overheating.
- Current Limiting: The LT17112 features current limiting to safeguard the device and the load from overcurrent conditions.
Applications
The LT17112's precise voltage regulation and robust feature set make it suitable for a broad range of applications, including:
- Portable electronics
- Microprocessor power supplies
- Battery-powered devices
- Linear power regulators
- Post-regulation for switching supplies
Technical Specifications
| Parameter |
Value |
| Output Voltage Range |
Adjustable |
| Dropout Voltage |
Low |
| Current Limiting |
Yes |
| Thermal Protection |
Yes |
For those seeking a reliable and adaptable voltage regulator, the LT17112 from Linear Technology is an exceptional choice that combines performance, precision, and protection features to meet the most demanding of power supply requirements.