EN
  • EN
  • DE

LT1720IMS8#TRPBF

Part No LT1720IMS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Comparators
Description IC COMPARATOR DUAL HS 3/5V 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 2
Output Type CMOS, Rail-to-Rail, TTL
Supply Voltage - Operating 2.7 V to 6 V
Voltage - Input Offset (Max) 3mV @ 5V
Current - Input Bias (Max) 6μA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 7mA
CMRR, PSRR (Typ) 70dB CMRR, 80dB PSRR
Propagation Delay (Max) 10ns
Hysteresis 7mV
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 135951-LT1720IMS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1720IMS8#TRPBF CAD Model

Description

Product Overview: LT1720IMS8#TRPBF

The LT1720IMS8#TRPBF is a high-speed, dual comparator from Linear Technology, renowned for its precision and reliability in a variety of applications. Designed with advanced processing technology, this component is an ideal solution for systems requiring fast and accurate voltage or current comparisons.

Key Features

  • Fast Response Time: The LT1720IMS8#TRPBF boasts a rapid response time with a propagation delay of typically 4.5ns, making it suitable for high-speed signal processing applications.
  • Dual Comparator: This product features two independent comparator channels, which allows for simultaneous comparison of different input signals, enhancing system efficiency.
  • Low Voltage Operation: It operates from a supply voltage range of 2.7V to 7V, providing flexibility for use in low voltage systems.
  • Low Power Consumption: With its low quiescent current, the LT1720IMS8#TRPBF is ideal for power-sensitive applications.
  • Rail-to-Rail Output: The rail-to-rail output stage ensures compatibility with a wide range of subsequent stages by providing maximum output swing.
  • Overdrive Protection: The input stage is designed to be resistant to damage from large input overdrive conditions.

Applications

The LT1720IMS8#TRPBF is versatile and can be used in various applications including:

  • High-speed data communication systems
  • Zero-crossing detectors
  • Window comparators
  • Pulse and square wave generators
  • High-speed sampling circuits

Quality and Reliability

Linear Technology ensures that the LT1720IMS8#TRPBF meets the highest quality standards. The product is available in an MSOP-8 package, which is designed for space-saving applications without compromising performance. The part number suffix 'TRPBF' indicates that the device is provided in tape and reel packaging, which is suitable for automated assembly processes, and 'PBF' denotes lead-free composition, ensuring compliance with environmental regulations.

You May Also Be Interested in

HGSEMI
500uV 6pA 1 SOT-23-5 Linear Comparators RoHS
Lowest to $0.2476
NJR Corporation/NJRC
LOW POWER AND LOW OFFSET VOLTAGE SUPER SMALL-SIZED SINGLE C-MOS COMPARATOR
Lowest to $0.2179
NJR Corporation/NJRC
Lowest to $2.9245
NJR Corporation/NJRC
Lowest to $12.6623
Micrel
Comparator with Reference
Need more? Email Us
NJR Corporation/NJRC
Need more? Email Us
Analog Devices Inc.
Comparator Single R-R I/P 5.5V 5-Pin SC-70 Reel
Lowest to $3.3429
NJR Corporation/NJRC
Lowest to $12.4752
ams
IC COMP QUAD LOW VOLT 14TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Lowest to $31.2813

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.8126 $67.2504
9+ $13.7950 $124.1550
13+ $13.3638 $173.7294
18+ $12.9328 $232.7904
24+ $12.5017 $300.0408
31+ $11.2084 $347.4604
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,720 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess