EN
  • EN
  • DE

LT1739IFE#TRPBF

Part No LT1739IFE#TRPBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC AMP XDSL LINE DRV DUAL20TSSOP / ADSL Driver Dual 200MHz 20-Pin TSSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Driver
Protocol xDSL
Number of Drivers/Receivers 2/0
Operating Supply Voltage 5 V ~ 12 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 20-TSSOP-EP
Win Source Part Number 780623-LT1739IFE#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1739
Introduction Date May 23, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1739IFE#TRPBF CAD Model

Description

Product Overview: LT1739IFE#TRPBF

The LT1739IFE#TRPBF is a high-performance, fast slew rate, single supply operational amplifier from Linear Technology, a brand of Analog Devices. This op-amp is designed to offer a perfect blend of speed, precision, and power efficiency, making it an ideal choice for a wide range of applications, including telecommunications, test equipment, and sensor interfaces.

Key Features

  • High Slew Rate: The device boasts a high slew rate, ensuring rapid response to input signal changes. This makes it suitable for high-speed signal processing applications.
  • Single Supply Operation: It operates on a single supply voltage, simplifying power supply design and making it compatible with a variety of systems.
  • Wide Bandwidth: With a wide bandwidth, the LT1739IFE#TRPBF can handle a broad range of frequencies, maintaining signal integrity across various applications.
  • Low Distortion: The low distortion characteristics of this op-amp make it ideal for audio and other high-fidelity applications where maintaining signal purity is crucial.
  • Thermal Protection: It includes thermal protection features to safeguard the device from overheating, ensuring reliability and longevity.
  • Robust Packaging: The component is offered in a sturdy package that can withstand harsh industrial environments.

Applications

The LT1739IFE#TRPBF is versatile and can be used in a variety of applications, such as:

  • Active filters
  • Fast ADC/DAC buffers
  • Video and RF amplification
  • Signal conditioning circuits
  • Telecommunications systems

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1739IFE#TRPBF is no exception. It is manufactured with the highest standards to ensure performance and durability. Each unit undergoes rigorous testing to guarantee it meets the specifications under varying conditions and applications.

Conclusion

Whether you are designing a high-speed communication system or a precision sensor interface, the LT1739IFE#TRPBF operational amplifier from Linear Technology offers the performance and reliability needed for today's demanding electronic applications. Its combination of speed, efficiency, and robust design makes it a top choice for engineers and designers looking for a high-quality op-amp solution.

You May Also Be Interested in

Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2475 $50.9700
29+ $3.4851 $101.0679
45+ $3.3762 $151.9290
62+ $3.2673 $202.5726
80+ $3.1584 $252.6720
106+ $2.8317 $300.1602
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,244 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess