The TP3054BN, manufactured by Texas Instruments, is a high-performance silicon-gate CMOS monolithic filter that is designed to meet the stringent requirements of integrated transceiver applications. This device integrates the necessary filtering functions for digital telephony systems and is an essential component for communication equipment where space and reliability are of paramount importance.
Key Features
- High Integration: The TP3054BN integrates transmit and receive filters on a single chip, reducing the number of external components required in the design.
- CMOS Technology: Utilizing CMOS technology, this device offers low power consumption, which is crucial for energy-sensitive applications.
- Performance: It provides excellent signal processing capabilities with minimal distortion, ensuring clear and reliable communication.
- Flexibility: This product is designed to be used in a wide range of telecommunication applications, proving its versatility.
Applications
The TP3054BN is suitable for a variety of applications, including but not limited to:
- Digital telephony systems
- Integrated transceivers
- Modems
- Voice over IP (VoIP) equipment
Technical Specifications
Parameter
Value
Supply Voltage (V<sub>DD)
5V ±10%
Operating Temperature Range
0°C to 70°C
Package Type
PDIP (Plastic Dual-In-Line Package)
Mounting Type
Through Hole
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability, and the TP3054BN is no exception. This product is built to meet high industry standards, ensuring long-term performance and stability in your communication systems.
For detailed technical documentation, application notes, and support, visit the Texas Instruments website or contact their customer support team.