EN
  • EN
  • DE

LT1761IS5-2.0#PBF

Part No LT1761IS5-2.0#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC, Ldo Volt Reg, 2V, 0.1A, 5-TSOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSOT
Dropout Voltage 300 mV
Max Input Voltage 20 V
Maximum Operating Temperature 125 °C
Min Input Voltage 1.8 V
Min Operating Temperature -40 °C
Number of Outputs 1
Number of Pins 5
Operating Supply Current 20 µA
Output Current 100 mA
Output Voltage 2 V
Power Supply Rejection Ratio (PSRR) 65 dB
REACH SVHC No SVHC
RoHS Compliant
Win Source Part Number 1071491-LT1761IS5-2.0#PBF
Categories PMIC - Voltage Regulators - Linear
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1761IS5-2.0#PBF CAD Model

Description

The LT1761IS5-2.0#PBF is a high-performance, low dropout voltage (LDO) regulator from Linear Technology, designed to deliver a well-regulated and low noise output. This regulator is ideal for applications that require a clean and stable power supply, such as precision instrumentation, data acquisition systems, and portable communications equipment.

Key Features

  • Output Voltage: Fixed at 2.0V, providing a precise voltage source for sensitive electronics.
  • Low Dropout Voltage: Capable of operating with a very small difference between the input and output voltage, which improves efficiency and allows for operation from low input voltages.
  • Low Noise: Offers a low output noise of 20µV RMS, making it suitable for noise-sensitive applications such as RF circuits and audio systems.
  • High Output Current: Can deliver up to 100mA of continuous output current, sufficient for a wide range of applications.
  • Stable with Low ESR Capacitors: Stable with ceramic, tantalum, or aluminum electrolytic capacitors, providing flexibility in design.
  • Thermal Protection: Includes thermal shutdown protection to prevent damage from overheating.
  • Overcurrent Protection: Features overcurrent protection to safeguard the device and the load from excessive currents.

Applications

  • Portable and battery-powered equipment
  • Reference voltage sources
  • Power supplies for DSPs and microcontrollers
  • Audio and RF applications

Package and Quality

The LT1761IS5-2.0#PBF comes in a compact SOT-23 5-lead package, which is ideal for space-constrained applications. It also features a lead-free finish and is RoHS compliant, reflecting Linear Technology's commitment to environmental responsibility. The device is manufactured with Linear Technology's advanced process technologies, ensuring high reliability and performance consistency.

You May Also Be Interested in

Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess