The LT1764EQ from Linear Technology is a high-performance low dropout (LDO) linear regulator that offers exceptional noise and performance characteristics. It is designed to provide up to 3A of output current with a dropout voltage of just 340mV at full load. This makes it an ideal choice for applications requiring a high current, high efficiency, and low voltage power supply.
Key Features
- Output Current: Capable of delivering up to 3A of continuous output current.
- Low Dropout Voltage: Has a low dropout voltage of only 340mV at full load, which enhances efficiency and allows operation close to the input voltage.
- Adjustable Output: The output voltage can be set from 1.21V to 20V with a single external resistor, providing flexibility for various applications.
- Low Noise: With only 40μV RMS (10Hz to 100kHz) of output noise, the LT1764EQ is suitable for sensitive RF and audio applications.
- Stable with Low ESR Output Capacitors: The device remains stable with ceramic, tantalum, or aluminum electrolytic capacitors, making it versatile for different design requirements.
- Fast Transient Response: Features a fast transient response, which is critical for applications with rapidly changing loads.
- Protection Features: Includes internal protection against overcurrent and overtemperature conditions, ensuring reliable operation under stressful conditions.
Applications
The LT1764EQ is suitable for a wide range of applications, including:
- High Efficiency Linear Regulators
- Post-Regulation for Switching Supplies
- Battery-Powered Instrumentation
- 5V to 3.3V Linear Regulators
- Adjustable Power Supplies
Package and Availability
The LT1764EQ is available in a 5-lead TO-263 package, which is designed for surface mount applications and is compatible with standard soldering techniques. This product is widely available and can be ordered from various distributors or directly from Linear Technology.
For detailed specifications, application circuits, and additional information, please refer to the LT1764EQ datasheet available on the Linear Technology website.