EN
  • EN
  • DE

LT1782IS5

Part No LT1782IS5
Manufacturer Linear Technology
Description Micropower, Over-The-Top SOT-23, Rail-to-Rail Input and Output Op Amp
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1206204-LT1782IS5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1782IS5 CAD Model

Description

Introducing the LT1782IS5 from Linear Technology

The LT1782IS5 is a high-efficiency, low-power operational amplifier that stands out in the Linear Technology lineup for its remarkable balance of performance and power consumption. Designed with precision applications in mind, this op-amp is an ideal choice for battery-powered devices and portable applications where power efficiency is crucial.

Key Features

  • Low Quiescent Current: The LT1782IS5 boasts an impressively low quiescent current, making it perfect for always-on and standby applications without draining the battery.
  • High Output Drive: Despite its low-power design, this op-amp can deliver a robust output drive, capable of handling a wide range of loads.
  • Rail-to-Rail Output: It offers rail-to-rail output swing, which provides the maximum possible dynamic range, especially beneficial in single-supply operations and low-voltage applications.
  • Wide Supply Voltage Range: The device operates over a broad supply voltage range, enhancing its versatility across various applications.
  • Stable with Capacitive Loads: The LT1782IS5 is designed to be stable with capacitive loads, ensuring reliable performance in complex circuits.

Applications

The LT1782IS5 is well-suited for a multitude of applications, including but not limited to:

  • Portable Instrumentation
  • Battery-Powered Devices
  • Sensor Interfaces
  • Active Filters
  • Medical Devices

Reliability and Performance

Linear Technology ensures that the LT1782IS5 meets the highest standards of reliability and performance. The op-amp is thoroughly tested to withstand demanding conditions and provide consistent operation over its entire temperature range. With its advanced design and Linear Technology's commitment to quality, the LT1782IS5 is an excellent choice for designers looking to enhance the efficiency and longevity of their electronic products.

Conclusion

Overall, the LT1782IS5 operational amplifier from Linear Technology is a high-performance solution that does not compromise on power efficiency. Whether it's for portable medical equipment, energy-sensitive IoT devices, or precision instrumentation, this op-amp delivers the reliability and functionality necessary to drive innovation and meet the demands of modern electronic designs.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6418 $58.2090
11+ $9.5523 $105.0753
17+ $9.2538 $157.3146
23+ $8.9553 $205.9719
29+ $8.6568 $251.0472
39+ $7.7612 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,715 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess